Product Overview: MC74HC4049FEL from ON Semiconductor
The MC74HC4049FEL is a high-performance, six-inverter IC designed and manufactured by ON Semiconductor. It belongs to the 74HC family, which is well-known for its high-speed CMOS logic. This integrated circuit is specifically crafted to address the needs of high-noise environments, providing a robust and reliable solution for a wide range of digital applications.
Key Features
- High Noise Immunity: The MC74HC4049FEL is characterized by its enhanced noise immunity, making it suitable for demanding applications where signal integrity is crucial.
- Advanced CMOS Technology: Utilizing CMOS technology, this device offers a significant advantage in terms of speed-power performance compared to traditional bipolar or NMOS logic circuits.
- Hex Inverter Configuration: This IC incorporates six independent inverters, providing flexibility and efficiency in circuit design.
- Wide Operating Voltage Range: It operates over a broad voltage range from 2V to 6V, accommodating various power supply requirements.
- Low Power Consumption: The low power requirements of the MC74HC4049FEL make it an ideal choice for battery-operated devices.
- High Current Drive Capability: Each inverter can source or sink currents up to 10mA, delivering the performance needed for driving heavier loads.
- Industry-Standard Pin Configuration: The device comes in a standard package that is compatible with other logic families, facilitating easy integration into existing systems.
Applications
The versatile nature of the MC74HC4049FEL allows it to be used in a multitude of applications, including:
- Waveform shaping
- Signal buffering
- Logic inversion
- High-speed data processing
- Communication systems
- Portable and battery-powered electronics
Quality and Reliability
ON Semiconductor is committed to providing high-quality products, and the MC74HC4049FEL is no exception. It is designed to meet stringent industry standards for performance and reliability, ensuring long-term stability and functionality in a wide range of operating conditions.
Ordering and Packaging Information
The MC74HC4049FEL is available in a surface-mount package, making it suitable for automated assembly processes. It is also available in bulk or tape and reel quantities to accommodate production volume requirements.
With its combination of high noise immunity, low power consumption, and robust performance, the MC74HC4049FEL from ON Semiconductor is an excellent choice for designers looking to enhance their digital systems.