EN
  • EN
  • DE

MC74HC4046ADTG

Part No MC74HC4046ADTG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description High Speed CMOS Logic Phase-Locked-Loop with VCO 16-TSSOP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Frequency 13 MHz
Halogen Free Halogen Free
Input CMOS
Lead Free Yes
Max Frequency 13 MHz
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Nominal Supply Current 1 µA
Number of Circuits 1
Number of Elements 1
Number of Pins 16
PLL Yes
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1077821-MC74HC4046ADTG
Categories Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74HC4046ADTG CAD Model

Description

ON Semiconductor MC74HC4046ADTG Overview

The MC74HC4046ADTG is a high-performance silicon-gate CMOS device from ON Semiconductor that encompasses a versatile phase-locked loop (PLL) circuitry. This integrated circuit is designed for use in a variety of applications that require precise control of frequencies and phase relationships, making it an essential component in telecommunications, data communications, and signal processing systems.

Key Features

  • Versatile Voltage Range: The device operates over a wide voltage range from 2V to 6V, providing flexibility in different power environments and compatibility with TTL, CMOS, and other logic families.
  • Low Power Consumption: It benefits from CMOS technology, which ensures low power dissipation. This feature is crucial for battery-powered and energy-efficient designs.
  • Multiple Components: The MC74HC4046ADTG integrates a voltage-controlled oscillator (VCO), three phase comparators, and a zener diode for oscillator frequency control, all within a single package. This integration reduces the need for external components and simplifies circuit design.
  • High Noise Immunity: Characteristic of CMOS devices, it exhibits high noise immunity, ensuring reliable performance even in electrically noisy environments.

Applications

Due to its versatile nature, the MC74HC4046ADTG finds its place in various applications, including:

  • Frequency synthesis and modulation
  • Frequency discrimination
  • Signal conditioning and processing
  • Data synchronization
  • Telecommunication systems
  • Automotive electronics

Package and Quality

The device comes in a TSSOP-16 package, which is known for its space-saving footprint, making it suitable for compact PCB layouts. ON Semiconductor ensures that the MC74HC4046ADTG meets stringent quality standards, providing reliability and performance for critical applications.

Environmental and Regulatory Compliance

ON Semiconductor is committed to environmental stewardship. The MC74HC4046ADTG is designed to comply with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. This commitment helps customers meet their own environmental and regulatory goals while using ON Semiconductor products.

In summary, the MC74HC4046ADTG from ON Semiconductor is a highly integrated PLL circuit that offers a blend of performance, efficiency, and versatility, suitable for a wide range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess