EN
  • EN
  • DE

MC74HC393ADG

Part No MC74HC393ADG
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER RPPL DUAL 4ST 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 50MHz
Trigger Type Negative Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 142680-MC74HC393ADG
Ultra Librarian 3D Model Ultra Librarian MC74HC393ADG CAD Model

Description

Product Overview: MC74HC393ADG from ON Semiconductor

The MC74HC393ADG is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a pioneer in energy-efficient innovations. This device belongs to the 74HC family, which is well-known for its high-speed CMOS logic characteristics. The MC74HC393ADG is a dual 4-stage binary ripple counter, featuring two individual counters in a single package. It is widely used in various timing and counting applications across different industries due to its reliability and efficiency.

Key Features

  • Device Type: Dual 4-Stage Binary Ripple Counter
  • Logic Family: HC
  • Logic Type: CMOS
  • Output Type: Differential
  • Supply Voltage - Min: 2V
  • Supply Voltage - Max: 6V
  • Operating Temperature: -55°C to +125°C
  • Package / Case: SOIC-14
  • Mounting Type: Surface Mount
  • Lead-Free Status / RoHS Status: Lead-free / RoHS Compliant

Applications

The versatility of the MC74HC393ADG makes it suitable for a broad range of applications. It is commonly used in:

  • Frequency dividers
  • Time delay generation
  • Counter circuits in digital watches, clocks, and timers
  • Event counters in computing and industrial devices

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The MC74HC393ADG is no exception, as it undergoes rigorous testing and quality control procedures. It is designed to perform consistently in a wide range of environmental conditions, ensuring that it can be used in both commercial and industrial applications with confidence.

Environmental Compliance

The MC74HC393ADG is environmentally friendly and complies with current RoHS directives, minimizing the environmental impact by excluding hazardous substances. This commitment to sustainability makes it an ideal choice for environmentally conscious organizations looking to reduce their ecological footprint.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5035 $50.3500
245+ $0.4132 $101.2340
375+ $0.4003 $150.1125
520+ $0.3873 $201.3960
670+ $0.3744 $250.8480
895+ $0.3357 $300.4515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess