The ON Semiconductor MC74HC30F is a high-performance CMOS 8-input NAND gate designed to operate with an extended voltage range. This integrated circuit is part of ON Semiconductor's HC family, which is renowned for its robustness and compatibility with high-speed TTL (Transistor-Transistor Logic) devices. The MC74HC30F is specifically designed to meet the increasing demands of complex digital systems, providing a reliable logic function with the benefits of low power consumption and high noise immunity.
Key Features
- Logic Type: 8-Input NAND Gate
- Operating Voltage: 2V to 6V, accommodating a wide range of applications and compatible with TTL levels.
- Output Drive Capability: Capable of driving up to 10 LSTTL loads, ensuring compatibility with various types of digital circuits.
- High Noise Immunity: Characteristic of CMOS technology, providing stable operation in noisy environments.
- Low Power Consumption: Typical CMOS low power dissipation, making it suitable for battery-operated and power-sensitive applications.
- Propagation Delay Time: Fast response with a propagation delay time significantly less than LSTTL, enhancing the performance of high-speed systems.
- Package: Available in a variety of packages, including SOIC, TSSOP, and PDIP, allowing for flexibility in design and assembly.
Applications
The MC74HC30F is versatile and can be used in a wide range of applications. Its primary use is in digital systems where complex logic is required, such as:
- Computers and Computer Peripherals
- Control Systems
- Data Processing
- Instrumentation
- Telecommunication Systems
Quality and Reliability
ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MC74HC30F is subjected to rigorous testing procedures to ensure its performance under various conditions. Customers can rely on this device for long-term performance and consistency in their digital applications.