EN
  • EN
  • DE

MC74HC273ADWR2

Part No MC74HC273ADWR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FLIP FLOP OCTAL CLK D 20SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series 74HC
Package Bulk
Product Status Active
Function Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 35 MHz
Max Propagation Delay @ V, Max CL 25ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 4 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number 74HC273
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 636781-MC74HC273ADWR2
Ultra Librarian 3D Model Ultra Librarian MC74HC273ADWR2 CAD Model

Description

ON Semiconductor MC74HC273ADWR2 Product Overview

The ON Semiconductor MC74HC273ADWR2 is a high-performance integrated circuit that serves as an octal D-type flip-flop with clear. This IC is part of the high-speed CMOS family and is designed to operate at a wide voltage range from 2V to 6V. The device features eight edge-triggered flip-flops with individual D inputs and Q outputs. The common clock (CP) and master reset (MR) inputs allow synchronous resetting of all flip-flops, which makes it a versatile component for a wide array of digital applications.

Each flip-flop is designed to store a single bit of data and is triggered on the rising edge of the clock input, ensuring reliable and precise data capture. The asynchronous clear function is a critical feature that allows the user to reset the flip-flops to a low state, independent of the clock signal, providing additional control and safety in system design.

The MC74HC273ADWR2 is provided in a wide-body SOIC-20 package, which is suitable for automated surface-mount assembly processes and offers a compact footprint for space-constrained applications. This packaging ensures that the device can be integrated into a broad range of products, from consumer electronics to industrial control systems.

With its high noise immunity and low power consumption, the MC74HC273ADWR2 is an excellent choice for designing robust and energy-efficient digital circuits. Its fast propagation delay and clock-to-Q times make it suitable for high-speed operations, which is essential for modern digital systems that require quick data processing and throughput.

Overall, the ON Semiconductor MC74HC273ADWR2 is a reliable and versatile component that provides designers with the performance and features needed for a wide variety of applications including registers, counters, and memory devices in computer systems, communication devices, and many other digital logic applications.

Key features of the MC74HC273ADWR2 include:

  • Octal D-type flip-flops with clear
  • Wide operating voltage range (2V to 6V)
  • Edge-triggered from a common clock
  • Asynchronous master reset
  • Low power consumption
  • High noise immunity
  • SOIC-20 packaging for surface-mount technology

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2615 $58.8375
540+ $0.2146 $115.8840
835+ $0.2079 $173.5965
1,150+ $0.2012 $231.3800
1,485+ $0.1945 $288.8325
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess