EN
  • EN
  • DE

MC74HC240AN

Part No MC74HC240AN
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC INVERTER DUAL 4-INPUT 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package 20-PDIP
Win Source Part Number 223813-MC74HC240AN
Ultra Librarian 3D Model Ultra Librarian MC74HC240AN CAD Model

Description

ON Semiconductor MC74HC240AN Octal 3-State Inverting Buffer/Line Driver

The MC74HC240AN is a high-performance integrated circuit manufactured by ON Semiconductor, renowned for its reliability and versatility in various digital applications. This device is an octal 3-state inverting buffer/line driver designed to interface with 8-bit bus systems. Its robust construction and advanced technology make it a suitable choice for a wide range of applications, including driving bus lines, buffer memory address registers, and as a general-purpose logic element in sophisticated digital systems.

Constructed with silicon gate CMOS technology, the MC74HC240AN offers the high noise immunity and low power consumption that are hallmarks of CMOS integrated circuits. It also has the added advantage of being compatible with LSTTL outputs, which allows it to be used in systems that incorporate both CMOS and TTL logic. This feature is particularly useful for designers looking to upgrade their systems without the need to completely overhaul existing TTL components.

The device features eight inverting buffers with 3-state outputs, providing the ability to drive bus lines or buffer memory with high efficiency. The 3-state outputs allow the buffers to be in one of three conditions: active high, active low, or in a high-impedance state. This high-impedance state ensures that the outputs effectively disconnect from the bus line, preventing any interference when other devices are driving the bus.

Each buffer on the MC74HC240AN is capable of sinking 20 mA and sourcing −20 mA, making it suitable for driving moderately high-current loads. It operates over a wide voltage range of 2V to 6V, providing the flexibility needed to accommodate different logic level requirements. The chip is also characterized for operation from -55°C to 125°C, ensuring reliable performance even in extreme temperature environments.

The MC74HC240AN comes in a standard 20-pin DIP (Dual In-line Package), which makes it easy to integrate into both prototyping breadboards and final product PCBs. Its pin configuration is carefully designed to minimize the likelihood of crosstalk, which is critical for maintaining signal integrity in high-speed digital circuits.

In summary, the MC74HC240AN from ON Semiconductor is a versatile and reliable choice for designers looking for an octal buffer/line driver with 3-state outputs, low power consumption, and compatibility with LSTTL levels.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess