EN
  • EN
  • DE

MC74HC237FEL

Part No MC74HC237FEL
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 1 OF 8 DCDR/DMLTPLXR LATH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series 74HC
Package Bulk
Product Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Base Product Number 74HC237
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 883678-MC74HC237FEL
Ultra Librarian 3D Model Ultra Librarian MC74HC237FEL CAD Model

Description

ON Semiconductor MC74HC237FEL Product Overview

The MC74HC237FEL is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This versatile chip is a 3-to-8 line decoder/demultiplexer with address latches, making it an ideal component for a wide range of applications in digital systems. It is part of the HC family, which means it is fabricated using silicon gate CMOS technology to achieve fast propagation delays, low quiescent currents, and robust noise margins.

Key Features

  • High-Performance Silicon-Gate CMOS: The Silicon-Gate CMOS technology ensures low power consumption and a high noise immunity level, suitable for battery-operated and noise-sensitive electronic applications.
  • Output Drive Capability: The MC74HC237FEL can drive up to 10 LSTTL loads, offering compatibility with a wide range of digital components.
  • Low Power Consumption: It has a typical low power consumption of 20µA, which is excellent for power-sensitive designs.
  • Wide Operating Voltage Range: The device can operate on a voltage range from 2V to 6V, providing flexibility in various system voltages.
  • Latch Storage Capability: It includes latches on the address inputs, which allow for easy interfacing with microprocessors and reduces the need for external latch components.
  • Inherent Demultiplexing Capability: With its 3-to-8 line decoding, the chip can be used to demultiplex information for further processing or routing.

Applications

The MC74HC237FEL is suitable for a multitude of applications, including:

  • Memory address decoding
  • Data routing and multiplexing
  • Control systems
  • Communication systems
  • Microprocessor support circuits

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC74HC237FEL is rigorously tested to ensure it meets the stringent requirements for reliability and performance. Its package is Pb-free, and the device is compliant with RoHS standards, making it an environmentally friendly choice for modern electronic designs.

Conclusion

In conclusion, the MC74HC237FEL from ON Semiconductor is a versatile and reliable component for digital decoding and demultiplexing applications. Its low power consumption, wide voltage range, and high noise immunity make it a premier choice for designers looking to optimize their digital systems for both performance and power efficiency.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3458 $58.6450
61+ $1.9242 $117.3762
93+ $1.8642 $173.3706
129+ $1.8041 $232.7289
166+ $1.7441 $289.5206
222+ $1.5639 $347.1858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess