EN
  • EN
  • DE

MC74HC174AFEL

Part No MC74HC174AFEL
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Hex D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219426-MC74HC174AFEL
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74HC174AFEL CAD Model

Description

Product Overview: MC74HC174AFEL from ON Semiconductor

The MC74HC174AFEL is a high-speed, integrated circuit hex D-type flip-flop with a clear function, manufactured by ON Semiconductor. This advanced CMOS (Complementary Metal-Oxide Semiconductor) device is designed to meet the stringent requirements of today's high-performance digital systems. With its robust design and versatile functionality, the MC74HC174AFEL is an ideal choice for a wide range of applications, including data storage, signal processing, and control systems.

Key Features

  • Logic Type: Hex D-Type Flip-Flop with Clear
  • High-Speed Performance: Capable of operating with clock toggle rates up to a significant MHz range.
  • Low Power Consumption: Features a low power CMOS technology, which minimizes power dissipation even at high speeds.
  • Clear Function: Asynchronous master reset (clear) input allows for immediate resetting of all flip-flops.
  • Multiple Operating Modes: Includes positive edge-triggered D-type inputs and direct clear.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads over the full temperature range.
  • Wide Operating Voltage Range: Can operate with a supply voltage ranging from 2V to 6V.
  • Pin and Function Compatibility: The device is pin-compatible with standard LS logic and other HC logic families, providing ease of design and integration.

Applications

The MC74HC174AFEL's versatile nature makes it suitable for a variety of applications, including:

  • Register and latch functions in microprocessor systems
  • Buffer storage devices
  • Control systems
  • Counters and dividers
  • Switch debouncing

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC74HC174AFEL is designed to meet or exceed the reliability and performance expectations of modern digital systems. This device is available in a surface-mount package, ensuring compact and reliable integration into various electronic assemblies.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental responsibility, the MC74HC174AFEL adheres to various environmental standards. It is Pb-free, Halide free, and RoHS compliant, making it suitable for use in environmentally sensitive applications and contributing to the global effort of reducing hazardous substances in electronic components.

With its combination of high-speed performance, low power consumption, and versatile functionality, the MC74HC174AFEL from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and reliability of their digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9649 $59.2980
48+ $2.4324 $116.7552
74+ $2.3562 $174.3588
102+ $2.2800 $232.5600
131+ $2.2049 $288.8419
176+ $1.9762 $347.8112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess