EN
  • EN
  • DE

MC74HC14AG

Part No MC74HC14AG
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP3.9
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 754750-MC74HC14AG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74HC14AG CAD Model

Description

The MC74HC14AG is a high-performance integrated circuit from ON Semiconductor, renowned for its robust design and versatility in various applications. This IC is part of the 74HC series, which is well-known for its high-speed CMOS technology, making it a suitable choice for interfacing with TTL levels.

Key Features

  • Hex Schmitt-Trigger Inverters: The MC74HC14AG contains six independent Schmitt-trigger inverters, providing excellent noise immunity and enhanced stability for your circuits.
  • High Noise Immunity: Characterized by a high noise immunity of typically 1.0 V, the device is ideal for noisy environments where signal integrity is paramount.
  • Low Power Consumption: With a typical low power consumption of 20 µA, this IC is an excellent choice for power-sensitive applications.
  • Wide Operating Voltage Range: It operates across a wide voltage range from 2V to 6V, providing flexibility for various system voltages.
  • Standard Pin Configuration: The device is offered in a standard 14-pin package, ensuring easy integration into existing designs without the need for significant board changes.

Applications

The MC74HC14AG is suitable for a wide array of applications, including:

  • Wave shaping and noise filtering
  • Signal processing
  • Logic circuits
  • Pulse generation
  • High-speed forms of data input synchronization

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC74HC14AG is designed to meet the stringent requirements of the industrial and consumer markets. It is rigorously tested to ensure high reliability and performance under extensive operating conditions.

Environmental Compliance

The MC74HC14AG complies with environmental standards, including RoHS and Pb-Free, making it a responsible choice for environmentally conscious organizations looking to reduce their ecological footprint.

Whether you're designing a new system or upgrading an existing one, the MC74HC14AG from ON Semiconductor is an excellent choice for a reliable and efficient hex inverter solution.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess