EN
  • EN
  • DE

MC74HC125AN

Part No MC74HC125AN
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER TRI-ST QD N-INV 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 223723-MC74HC125AN
Ultra Librarian 3D Model Ultra Librarian MC74HC125AN CAD Model

Description

ON Semiconductor MC74HC125AN Quadruple Bus Buffer Gates with 3-State Outputs

The MC74HC125AN is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device features quadruple bus buffer gates with 3-state outputs, making it an essential component for a variety of digital applications where buffer or line driver functionalities are required.

Constructed using high-speed CMOS technology, the MC74HC125AN offers the same high-speed performance as LSTTL combined with the inherent advantages of CMOS devices. The robust design ensures minimal power consumption and enhanced stability, while its high noise immunity and low power dissipation make it a reliable choice for demanding electronic environments.

The device contains four independent gates, each with a separate input (An) and output (Yn). Additionally, each gate is equipped with a 3-state control input (Gn), which allows the output to assume a high impedance state. This feature is particularly useful for implementing bus-oriented systems, where multiple devices may need to share a common communication line.

The MC74HC125AN operates over a wide voltage range from 2V to 6V and can source or sink 4mA at 4.5V. This flexibility in operating voltage and the ability to handle moderate current levels make it suitable for interfacing with TTL levels. Furthermore, the inputs are tolerant to voltages up to 7V, allowing direct operation with higher voltage levels without the risk of damage.

Available in a 14-pin DIP package, the MC74HC125AN is easy to integrate into a variety of circuit boards and is compatible with industry-standard layouts. Its pin configuration is designed for simple implementation and minimal external components, ensuring a straightforward design process.

Whether used in digital computers, data processing equipment, or control systems, the MC74HC125AN from ON Semiconductor is an excellent choice for designers seeking a reliable and efficient bus buffer gate solution. Its combination of high-speed operation, low power consumption, and 3-state outputs make it a versatile component for any digital logic circuit.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4000 $58.0000
355+ $0.3283 $116.5465
545+ $0.3180 $173.3100
755+ $0.3077 $232.3135
975+ $0.2975 $290.0625
1,300+ $0.2667 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,044 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess