ON Semiconductor MC74HC11ADTR2G Product Overview
The MC74HC11ADTR2G is a high-performance integrated circuit from ON Semiconductor, designed to meet the demands of modern digital systems. This device is part of the high-speed CMOS family and features triple 3-input AND gates, providing reliable and efficient logic operations. The MC74HC11ADTR2G is optimized for use in a variety of applications, including but not limited to, signal processing, computer logic, and control systems.
Key Features
- Logic Type: Triple 3-input AND Gate
- Supply Voltage Range: 2V to 6V, accommodating a variety of logic level requirements and ensuring compatibility with both TTL and CMOS technologies.
- High Output Current: Capable of driving up to 5.2 mA, allowing the device to drive larger loads or to interface with other logic families.
- Low Power Consumption: Characterized by low quiescent current, which is essential for battery-powered and energy-saving applications.
- Operating Temperature: Ranges from -55°C to +125°C, ensuring reliable performance across a wide range of environmental conditions.
- Packaging: Supplied in a TSSOP-14 package, which is ideal for space-constrained applications.
- Lead-Free and RoHS Compliant: Meets current environmental standards, making it suitable for use in eco-friendly products.
Applications
The versatility of the MC74HC11ADTR2G makes it suitable for a broad range of applications. It is commonly used in logic function implementation, signal gating, and in the creation of complex logic circuits. Additionally, its high noise immunity and low power consumption make it an excellent choice for portable electronics, data processing equipment, and other systems where power efficiency is crucial.
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC74HC11ADTR2G is no exception. It is manufactured under strict quality control standards to ensure it meets the company's high reliability benchmarks. This product is designed for long-term performance, making it a trusted component in both commercial and industrial applications.