Product Overview: MC74F244N from ON Semiconductor
The MC74F244N is a high-performance integrated circuit manufactured by ON Semiconductor, renowned for its reliability and efficiency in various digital applications. This octal buffer/line driver is designed to provide a robust interface between two different bus lines or simply to buffer a single bus line. The MC74F244N features non-inverting buffers with 3-state outputs, making it an excellent choice for driving bus lines or buffer memory address registers.
Key Features
- Octal Non-Inverting Buffers: The device contains eight independent non-inverting buffers, allowing for multiple data lines to be managed simultaneously.
- 3-State Outputs: Each buffer has a 3-state output which can be used in a high-impedance state, effectively disconnecting the output from the circuit. This is particularly useful in bus-oriented systems where multiple outputs can share the same connection lines without interference.
- High Drive Capability: The MC74F244N is capable of driving heavy load conditions, making it suitable for driving bus lines in high-capacity systems.
- Wide Operating Temperature Range: The device operates effectively across a broad temperature range, ensuring reliability and performance in various environmental conditions.
Applications
The versatility of the MC74F244N allows it to be used in a wide array of applications, including:
- Bus driver for memory address registers
- Data transmission systems
- Input/output port expansion
- Buffer for digital processing circuits
Technical Specifications
The MC74F244N is characterized by its technical specifications which ensure its performance in demanding conditions:
- Supply Voltage (VCC): Typically 5V
- Input Voltage (VI): 7V maximum
- Output Voltage (VO): 5.5V maximum
- Operating Temperature: -55°C to +125°C
- Package: The device is offered in a standard 20-pin DIP (Dual In-line Package), suitable for through-hole mounting.
ON Semiconductor's MC74F244N is a testament to their commitment to providing high-quality components that meet the stringent requirements of modern electronic systems. With its robust design and advanced features, the MC74F244N is a go-to solution for engineers looking to create reliable and efficient digital interfaces.