EN
  • EN
  • DE

MC74F161ADR2

Part No MC74F161ADR2
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTER 4-BIT 16SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr ON Semiconductor
Series 74F
Package Bulk
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 100 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number 74F161
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926273-MC74F161ADR2
Ultra Librarian 3D Model Ultra Librarian MC74F161ADR2 CAD Model

Description

ON Semiconductor MC74F161ADR2: 4-Bit Binary Counter

The MC74F161ADR2 is a high-performance, 4-bit synchronous binary counter designed and manufactured by ON Semiconductor. This integrated circuit is part of the advanced F-series and is crafted to provide reliable and efficient counting operations in a variety of digital applications. With its synchronous design, the MC74F161ADR2 ensures precise timing and control, making it a perfect fit for systems that require accurate time sequencing and event counting.

Key Features

  • Synchronous Operation: Offers direct synchronous control of all the counter functions, ensuring precise timing and sequencing.
  • Reset Function: Comes with a clear function that resets the counter to its zero state, allowing for quick initialization or reset of the counting sequence.
  • Up-Count Capability: Designed to count in an upward sequence, adding versatility to its application in various counting tasks.
  • Multiple Count Enable Inputs: Features two count enable inputs, which provide flexibility in controlling the counting operations.
  • Output Carry Lookahead: Includes a carry lookahead circuitry that facilitates easy cascading of counters for extended count ranges without additional gating.
  • High-Speed Performance: Capable of operating at high speeds, making it suitable for high-frequency counting applications.
  • Low Power Consumption: Designed with power efficiency in mind, reducing the overall power requirement of the system.
  • Standard TTL Voltage Levels: Compatible with TTL logic levels, ensuring easy integration with other TTL-compatible components in digital systems.

Applications

The MC74F161ADR2 is a versatile component that can be used in a wide range of applications including:

  • Digital clocks and timers
  • Frequency counters
  • Computer systems for processor clock generation
  • Programmable dividers
  • Industrial control systems

Product Specifications

The MC74F161ADR2 is offered in a compact SOIC-16 package, providing a space-saving solution for PCB designs. It operates over a standard temperature range and is compatible with the typical 5V power supply used in TTL systems. With ON Semiconductor's commitment to quality, this counter is designed to meet the stringent requirements of the industry, ensuring reliability and performance in your digital applications.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess