The MC74F126N is a high-performance, quad bus buffer produced by ON Semiconductor, designed to offer both high-speed operation and the capacity to drive heavily loaded bus lines with a high degree of reliability. This integrated circuit is a key component in digital systems where signal integrity and drive capability are essential.
Key Features
- Logic Type: Quad Buffer, Non-Inverting
- Output Type: 3-State
- Package / Case: PDIP-14
- Supply Voltage: 4.5V to 5.5V
- Operating Temperature: -55°C to +125°C
- High Drive: Capable of driving 15 LSTTL loads
- Pin Configuration: 14-pin package with clearly labeled terminals for easy integration into a variety of circuit designs.
Performance and Quality
ON Semiconductor's MC74F126N is designed for optimal performance in digital circuits. Its fast switching speeds make it suitable for high-frequency operations, while its robust output drive can manage multiple loads without signal degradation. The device's 3-state outputs can be placed in a high-impedance state, effectively disconnecting the output from the bus line, which is critical in bus-organized systems.
Applications
The versatility of the MC74F126N allows it to be used in a broad range of applications. It is ideal for bus-oriented systems, memory driver circuits, and as an interface between mismatched logic levels. Its ability to drive heavily loaded bus lines while maintaining signal integrity makes it a go-to choice for complex digital systems.
Reliability and Compliance
Reliability is a hallmark of ON Semiconductor products, and the MC74F126N is no exception. It operates over a wide temperature range, making it suitable for industrial applications. This device is also compliant with industry standards, ensuring compatibility and ease of integration into existing and new designs.
For designers looking for a reliable and robust bus buffer, the MC74F126N from ON Semiconductor is an excellent choice that combines performance with durability.