ON Semiconductor MC74F02DR2: High-Performance Quad 2-Input NOR Gate
The MC74F02DR2 from ON Semiconductor is an integral component for a wide array of digital circuits, offering a compact and efficient solution for implementing logic functions. This device belongs to the high-speed series of the 74F family, designed to operate at higher speeds with lower power consumption compared to its predecessors.
Constructed with four independent 2-input NOR gates in a single package, the MC74F02DR2 provides a convenient and space-saving option for designers looking to perform negative OR operations. Each gate is capable of accepting standard TTL input signals, making it highly compatible with existing digital systems. The NOR gate, being a universal logic gate, can be configured to perform any basic logic operation, giving this device a high degree of versatility in circuit design.
The MC74F02DR2 comes in an SOP (Small Outline Package), which is ideal for surface-mount technology (SMT), allowing for a more compact and dense PCB layout. This is particularly beneficial for modern electronics where space is at a premium. The component features a standard operating temperature range of 0°C to 70°C, making it suitable for commercial-grade applications.
Key specifications of the MC74F02DR2 include:
- Logic Type: Quad 2-Input NOR Gate
- Package / Case: SOP-14
- Mounting Type: Surface Mount
- Operating Temperature: 0°C to 70°C
- Supply Voltage: Typically 5V
- High-Speed Performance: tPD = 4.0 ns (Typ) at VCC = 5V
ON Semiconductor's commitment to quality ensures that the MC74F02DR2 meets the stringent requirements for reliability and performance. This product is widely used in digital computing, signal processing, and control systems where fast and reliable logic operations are crucial. Whether utilized in complex logic circuits or simple control applications, the MC74F02DR2 is an excellent choice for designers and engineers seeking a high-speed, low-power, and versatile logic solution.
For detailed information, including pin configurations, electrical characteristics, and logic diagrams, refer to the official datasheet provided by ON Semiconductor. The MC74F02DR2 is not only a testament to ON Semiconductor's innovation in the field of digital logic but also a staple component for modern electronic designs.