EN
  • EN
  • DE

MC74ACT540N

Part No MC74ACT540N
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP
Manufacturer ON Semiconductor
Series 74ACT
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name MC74ACT540
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 18
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883593-MC74ACT540N
Ultra Librarian 3D Model Ultra Librarian MC74ACT540N CAD Model

Description

Product Overview: MC74ACT540N

The MC74ACT540N is a high-performance, octal buffer and line driver designed to interface with 8-bit microprocessors and transmit data over bus transmission lines. Manufactured by ON Semiconductor, a leading company in energy-efficient innovations, this device is a crucial component in digital systems where signal integrity is paramount.

Key Features

  • Logic Type: Octal Buffer/Line Driver
  • Number of Channels: 8
  • Output Type: 3-State
  • Logic Family: ACT
  • Logic Voltage: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Through Hole
  • Package / Case: PDIP-20

Performance and Quality

The MC74ACT540N is crafted to deliver high-speed performance while maintaining low power consumption. It operates over a broad voltage range and provides a balanced propagation delay and transition times, which are critical for maintaining the integrity of high-speed signals. This device is characterized for operation from -40°C to +85°C, ensuring reliable performance in a wide range of environmental conditions.

Design Flexibility

With its octal configuration and 3-state outputs, the MC74ACT540N is versatile for various applications. The 3-state outputs allow for connection to a bus-organized system without the need for external pull-up resistors, simplifying design and reducing component count. The device's pin configuration is optimized for convenient placement in PCB layouts, which helps in minimizing signal distortion and crosstalk.

Applications

The MC74ACT540N is suitable for a multitude of applications, including:

  • Bus interface and driver circuits
  • Data communication systems
  • Memory buffer registers
  • Input/output port expansions

Environmental Compliance

ON Semiconductor is committed to environmental stewardship. The MC74ACT540N adheres to compliance with environmental standards, ensuring that the product meets current RoHS directives for hazardous substance regulations.

In summary, the MC74ACT540N from ON Semiconductor is an essential component for designers looking for a robust, high-speed octal buffer and line driver that offers reliable performance, design flexibility, and environmental compliance.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess