EN
  • EN
  • DE

MC74ACT377DW

Part No MC74ACT377DW
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Manufacturer ON Semiconductor
Series 74ACT
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name MC74ACT377
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 38
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926264-MC74ACT377DW
Ultra Librarian 3D Model Ultra Librarian MC74ACT377DW CAD Model

Description

ON Semiconductor MC74ACT377DW: Octal D Flip-Flop with Clock Enable

The MC74ACT377DW is a high-performance, octal D flip-flop integrated circuit from ON Semiconductor, designed to provide reliable and efficient data storage capabilities in digital systems. This advanced flip-flop is part of the AC/ACT series, which is renowned for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels.

Constructed with advanced CMOS technology, the MC74ACT377DW offers a robust solution for applications requiring the capture and storage of data signals. The device features eight edge-triggered flip-flops with individual D-type inputs and Q outputs. The integrated clock enable (CE) function allows users to control the timing of data capture, making it an ideal choice for implementing precise data synchronization and state machine functions.

The MC74ACT377DW operates with a wide supply voltage range of 4.5V to 5.5V, which makes it versatile for interfacing with various logic families. Its fast propagation delay ensures swift response times, a critical attribute for high-speed digital systems. The device's low power consumption is a testament to ON Semiconductor's commitment to energy efficiency, even at high operating speeds.

Key features of the MC74ACT377DW include:

  • Eight D-type flip-flops with clear
  • Edge-triggered clocking
  • Output drive capability: 15 LSTTL loads
  • Standardized, symmetrical output characteristics
  • ICC and IOZ reduced by 50%
  • Wide operating voltage range: 4.5V to 5.5V
  • High noise immunity characteristic of CMOS devices
  • Pb-Free Packages are Available

The MC74ACT377DW is available in a 20-pin SOIC package, which ensures a compact footprint on printed circuit boards (PCBs). This makes it suitable for space-constrained applications without compromising on performance or functionality. It is commonly used in data processing, control systems, and communication equipment where reliable data storage is paramount.

ON Semiconductor provides comprehensive technical support and resources for the MC74ACT377DW, including datasheets, application notes, and design tools. This ensures that engineers can integrate this flip-flop into their designs with confidence, benefiting from ON Semiconductor's expertise in high-performance integrated circuit solutions.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5058 $58.1670
280+ $0.4151 $116.2280
435+ $0.4021 $174.9135
595+ $0.3892 $231.5740
770+ $0.3762 $289.6740
1,030+ $0.3373 $347.4190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess