EN
  • EN
  • DE

CD74ACT175M96

Part No CD74ACT175M96
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Max Frequency 114MHz
Max Propagation Delay @ V, Max CL 11.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 8μA
Input Capacitance 10pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1028307-CD74ACT175M96
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74ACT175M96 CAD Model

Description

Overview of Texas Instruments CD74ACT175M96

The CD74ACT175M96 from Texas Instruments is a high-speed CMOS logic Quad D-Type Flip-Flop with a clear function. This integrated circuit is designed to be part of digital systems where it provides reliable storage for binary information. It operates on a 5V supply voltage, making it compatible with TTL (Transistor-Transistor Logic) levels, and is characterized for operation from -55°C to 125°C, ensuring performance in a wide range of environmental conditions.

Key Features

  • Logic Type: Quad D-Type Flip-Flop with clear
  • Operating Voltage: 4.5V to 5.5V, suitable for interfacing with 5V TTL logic
  • Operating Temperature: -55°C to 125°C, suitable for industrial applications
  • Package: Supplied in a 14-pin SOIC package, with the part number suffix 'M96' indicating tape and reel packaging for automated assembly processes
  • Propagation Delay Time: Fast output response with typical delay times significantly lower than those of standard CMOS devices
  • ICCU/ICCD: Low power consumption with ICCU (Quiescent Power Supply Current) and ICCD (Dynamic Power Supply Current) specifications that make it ideal for power-sensitive applications

Applications

The CD74ACT175M96 is versatile and can be used in a variety of applications such as:

  • Data storage and transfer
  • Shift registers
  • Control systems
  • Instrumentation
  • Communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CD74ACT175M96 is no exception and is manufactured to meet the highest industry standards. It is also supported by Texas Instruments' comprehensive technical documentation, ensuring that engineers have access to all the information they need for successful integration into their projects.

Conclusion

In conclusion, the CD74ACT175M96 from Texas Instruments is a robust, high-performance Quad D-Type Flip-Flop with clear functionality that is suitable for a wide range of industrial and commercial digital applications. Its compatibility with 5V TTL logic, wide operating temperature range, and low power consumption make it an excellent choice for designers looking for a reliable and efficient logic solution.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3016 $50.6352
53+ $1.8885 $100.0905
82+ $1.8295 $150.0190
113+ $1.7705 $200.0665
147+ $1.7115 $251.5905
196+ $1.5344 $300.7424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 401 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess