EN
  • EN
  • DE

MC74ACT273DWG

Part No MC74ACT273DWG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOIC / Octal D Flip-Flop
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 200MHz
Max Propagation Delay at V, Max CL 11ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 8μA
Input Capacitance 4.5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Part Number Series 74ACT273
Manufacturer Pack Quantity 38
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809766-MC74ACT273DWG
Ultra Librarian 3D Model Ultra Librarian MC74ACT273DWG CAD Model

Description

ON Semiconductor MC74ACT273DWG Product Overview

The MC74ACT273DWG from ON Semiconductor is a high-performance, octal D-type flip-flop with a clear function, designed to be utilized in a wide array of electronic applications requiring the storage or transfer of data. This integrated circuit is part of the ACT family, which is known for its advanced high-speed CMOS technology, and is particularly well-suited for edge-triggered applications.

The device features eight flip-flops with single-rail outputs. Each flip-flop is edge-triggered, which means that the state of the flip-flop is controlled by the data input (D) and the clock input (CLK) on the rising edge. This precise edge-triggered functionality ensures reliable operation in systems where timing is critical. The clear function (CLR) is asynchronous and when activated, it sets all outputs to a low state, regardless of the clock input, providing a quick and efficient way to reset the system.

With its wide operating voltage range of 4.5V to 5.5V, the MC74ACT273DWG is versatile enough to fit into many logic level environments, making it a suitable choice for interfacing with other standard 5V logic families. Its high noise immunity and low power consumption are key features that contribute to its robust performance in demanding applications.

The device comes in a 20-pin SOIC package, which not only saves space on the PCB but also ensures improved thermal performance and reduced lead inductance. This makes the MC74ACT273DWG an excellent choice for compact designs where space is at a premium and high-speed operation is required.

ON Semiconductor's commitment to quality is reflected in the MC74ACT273DWG's specifications, which include a wide operating temperature range, making it reliable in a variety of environmental conditions. Whether used in industrial control systems, data storage, communication devices, or computer systems, this flip-flop offers designers a reliable solution for data retention and transfer operations.

In summary, the MC74ACT273DWG flip-flop from ON Semiconductor is a high-speed, octal D-type flip-flop with a clear function that provides reliable performance for a variety of applications requiring data storage or transfer, with the added benefits of a compact footprint and compatibility with standard 5V logic levels.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2709 $58.2435
520+ $0.2224 $115.6480
805+ $0.2153 $173.3165
1,110+ $0.2084 $231.3240
1,435+ $0.2014 $289.0090
1,920+ $0.1806 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,462 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess