EN
  • EN
  • DE

MC74ACT161DG

Part No MC74ACT161DG
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER SYNC BINARY 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 125MHz
Trigger Type Positive Edge
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 124838-MC74ACT161DG
Ultra Librarian 3D Model Ultra Librarian MC74ACT161DG CAD Model

Description

ON Semiconductor MC74ACT161DG: 4-Bit Binary Counter

The MC74ACT161DG from ON Semiconductor is a high-performance, 4-bit binary counter integrated circuit, designed for use in a wide array of electronic applications requiring precise timing and counting solutions. Fabricated with advanced CMOS technology, this device offers a robust combination of speed, functionality, and low power consumption, making it an ideal choice for designers working on modern digital systems.

This versatile counter features a fully synchronous design, ensuring that the outputs change coincident with each other on the rising edge of the clock pulse. The synchronous design provides improved performance over asynchronous counterparts, especially in terms of speed and reliability. The MC74ACT161DG operates from a standard 5V supply, and its compatibility with TTL levels allows for easy interfacing with other logic families.

The device includes features such as a clear function to reset the count to zero, and preset capabilities that allow the counter to be initialized to any desired value. The counter advances on the rising edge of the clock signal, and the built-in look-ahead carry capability allows for high-speed counting without the need for additional circuitry. This makes the MC74ACT161DG particularly well-suited for high-speed machine and process control applications, as well as for use in counters, timers, and frequency dividers.

The MC74ACT161DG is packaged in a narrow-body, 16-pin SOIC package, which is conducive to space-constrained applications. Its operating temperature range from -40°C to +85°C ensures reliable performance in a variety of environmental conditions. Furthermore, the device is fully static, which means that the clock can be stopped at any time without loss of data.

ON Semiconductor's commitment to quality is evident in the MC74ACT161DG, which is manufactured to stringent standards, ensuring consistent and reliable operation for the life of the product. Whether used in industrial control systems, consumer electronics, or communication devices, the MC74ACT161DG provides a dependable and efficient solution for your digital counting needs.

For detailed specifications, application circuits, and additional information, designers should consult the datasheet and technical resources provided by ON Semiconductor.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess