EN
  • EN
  • DE

MC74ACT125DTR2G

Part No MC74ACT125DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF TRI-ST QD N-INV 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 136987-MC74ACT125DTR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MC74ACT125
Introduction Date April 09, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC74ACT125DTR2G CAD Model

Description

ON Semiconductor MC74ACT125DTR2G Description

The MC74ACT125DTR2G is a quintessential component designed and manufactured by ON Semiconductor, renowned for its high-quality electronic components. This particular device is a quad buffer that features non-inverting 3-state outputs and is a part of the high-speed CMOS ACT family. The buffer is engineered to interface between two different logic voltage levels, providing the necessary logic level translation for data transmission across distinct voltage domains.

Constructed in a compact TSSOP-14 (Thin Shrink Small Outline Package with 14 leads) package, the MC74ACT125DTR2G is designed for space-constrained applications where board real estate is at a premium. This package type is not only space-efficient but also offers excellent thermal performance, making it suitable for high-density circuit designs.

With its operating voltage range of 4.5V to 5.5V, the device is compatible with TTL (Transistor-Transistor Logic) levels, which makes it a versatile choice for interfacing with legacy systems as well as modern low-voltage logic circuits. The MC74ACT125DTR2G boasts a robust latch-up performance, meeting the JEDEC standard JESD17, which ensures reliable operation under a wide range of conditions.

The device's inputs tolerate voltages up to 5.5V, allowing direct interfacing with higher voltage logic levels without the risk of damage. This feature is particularly important in mixed-voltage systems, where signal integrity and protection are critical. Additionally, the MC74ACT125DTR2G offers a high drive capability, with outputs capable of sourcing or sinking 24 mA, providing sufficient current to drive multiple loads or long transmission lines.

Its fast propagation delay and transition times are characteristic of the ACT series, making the MC74ACT125DTR2G an ideal choice for high-speed data transmission applications. The 3-state outputs also allow for connection to a common bus, which can be controlled by the output enable pins, enhancing the flexibility of the device in complex digital systems.

In summary, the ON Semiconductor MC74ACT125DTR2G is a reliable and efficient quad buffer that offers high-speed operation, level translation capabilities, and a compact footprint, making it a valuable component for a diverse range of electronic applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Lowest to $1.4079

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3371 $50.5650
365+ $0.2766 $100.9590
560+ $0.2680 $150.0800
775+ $0.2593 $200.9575
1,000+ $0.2507 $250.7000
1,335+ $0.2248 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess