EN
  • EN
  • DE

MC74ACT05DTR2G

Part No MC74ACT05DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Hex Inverter with Open-Drain Outputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74ACT
Packaging Reel - TR
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Open Drain
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 4μA
Current - Output High, Low -, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 8.5ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-TSSOP
Package 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1219216-MC74ACT05DTR2G
Manufacturer Homepage www.onsemi.com
Family Name MC74ACT05
Introduction Date April 09, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74ACT05DTR2G CAD Model

Description

ON Semiconductor MC74ACT05DTR2G Overview

The ON Semiconductor MC74ACT05DTR2G is a high-performance, hex inverter with open-drain outputs designed to operate over a broad voltage range of 4.5V to 5.5V. This integrated circuit is part of the ACT family, which is characterized by its fast switching speeds and high current drive capabilities. The MC74ACT05DTR2G device is particularly useful in a wide array of applications, including interfacing with different logic levels, driving heavy loads, and as a buffer for high-speed signal processing.

Key Features

  • Logic Type: Hex Inverter with Open Drain Outputs
  • Operating Voltage: 4.5V to 5.5V, making it suitable for TTL (Transistor-Transistor Logic) environments.
  • Current - Output High, Low: 24mA at 5V, providing robust drive capabilities.
  • Logic Level - Low: 0.8V, ensuring compatibility with various low-level signaling standards.
  • Logic Level - High: 2V, accommodating a range of high-level input signals.
  • Propagation Delay Time: 8ns at 5V, offering fast response times for critical applications.
  • Operating Temperature: -55°C to 125°C, ensuring reliable performance across a wide range of environmental conditions.
  • Mounting Type: Surface Mount, providing ease of integration into various electronic assemblies.
  • Package / Case: TSSOP-14, offering a compact footprint for space-constrained applications.

Applications

The versatility of the MC74ACT05DTR2G makes it ideal for numerous applications, including:

  • Level shifting for interfacing between different voltage domains
  • Driving LEDs, relays, and other high-current devices
  • Bus line drivers where high impedance is required during power-down states
  • Signal inversion with the added benefit of open-drain output for wired-OR configurations

ON Semiconductor's commitment to quality ensures that the MC74ACT05DTR2G meets the stringent requirements of the electronics industry, providing reliable and consistent performance for your critical design needs. Whether you are working on a simple logic circuit or a complex system requiring high-speed signal processing, the MC74ACT05DTR2G is an excellent choice to consider for your electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3448 $58.6160
410+ $0.2830 $116.0300
635+ $0.2741 $174.0535
875+ $0.2653 $232.1375
1,130+ $0.2564 $289.7320
1,510+ $0.2298 $346.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,340 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess