ON Semiconductor MC74AC245N Octal Bidirectional Transceiver
The MC74AC245N is a high-performance, octal bidirectional transceiver designed by ON Semiconductor. It is a crucial component in digital systems where two-way communication between data buses is required. This integrated circuit is ideal for driving bus lines or buffer memory address registers, providing the flexibility and reliability needed for efficient data exchange.
Key Features:
- Logic Type: CMOS
- Voltage - Supply: 2V ~ 6V
- Operating Temperature: -55°C ~ 125°C
- Package / Case: 20-DIP (0.300", 7.62mm)
- Data Rate: High-speed data transfer capabilities
- Directional Control: Direction of the data flow is determined by the DIR input signal
- Output Enable (OE): A low input enables the outputs, while a high input disables them to avoid bus conflict
- Pin Configuration: Offers a convenient 20-pin DIP package
The MC74AC245N features eight bidirectional input/output lines which can be operated from a wide voltage range, making it compatible with a variety of logic families. Its robust design ensures that the device can withstand the demands of high-speed data transfer while maintaining signal integrity.
With its tri-state outputs, the MC74AC245N ensures that multiple devices can be connected to the same bus without interference, as long as only one device is enabled at a time. The transceiver's inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of Vcc.
This component comes in a durable 20-pin DIP package, ensuring easy integration into a wide range of applications. Whether you are working on data communication systems, memory buffer interfaces, or bus-oriented systems, the ON Semiconductor MC74AC245N offers the performance and quality required for your digital logic solutions.
Overall, the MC74AC245N from ON Semiconductor is a versatile and reliable choice for designers who need a dependable transceiver that can handle bidirectional data communication with ease.