EN
  • EN
  • DE

MC33882PVW

Part No MC33882PVW
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Six Output Low Side Switch with SPI and Parallel Input Control | IC SW LO SIDE 6-OUTPUT 30HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Switch Type General Purpose
Number of Outputs 6
Output Configuration Low Side
Output Type N-Channel
Interface SPI, Parallel
Load Voltage (V) 8V ~ 25V
Supply Voltage 4.5V ~ 5.5V
Rds On 400mOhm
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 30-BSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package 30-HSOP
Family Part Number MC33882
Manufacturer Pack Quantity 30
MSL Level 3 (168 Hours)
Win Source Part Number 1218495-MC33882PVW
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33882PVW CAD Model

Description

The NXP MC33882PVW is a high-performance, six-output, low-side power switch with integrated control and a plethora of features designed for automotive and industrial applications. This advanced power management integrated circuit (IC) is engineered to handle a wide range of loads with efficiency and reliability.

Key Features

  • Multiple Switch Outputs: The device includes six low-side MOSFET pre-drivers, providing ample output channels for various applications.
  • High Current Capability: Each output is capable of handling high current loads, making the MC33882PVW suitable for driving resistive, inductive, and capacitive loads.
  • Integrated Protection: The IC comes with a suite of protection features, including overcurrent, overtemperature, and undervoltage shutdowns, ensuring the safety and longevity of the device.
  • SPI Interface: Equipped with a Serial Peripheral Interface (SPI) for enhanced control and diagnostics, the MC33882PVW allows for precise management and monitoring of the switch states.
  • Flexible Supply Voltage: The device operates over a wide supply voltage range, accommodating various automotive and industrial power systems.
  • Robust Design: With its automotive-grade design, the MC33882PVW is built to withstand harsh environments and meet stringent automotive standards for reliability and performance.

Applications

The versatility of the MC33882PVW makes it ideal for a wide array of applications, including:

  • Automotive body control
  • Engine control units
  • Industrial automation systems
  • DC motor control
  • Relay and solenoid drivers

Technical Specifications

Parameter Value
Output Channels 6
Supply Voltage Range 6V to 27V
Operating Temperature -40°C to 150°C
Package PB-Free 54-Lead SSOP

In summary, the NXP MC33882PVW is a robust, feature-rich power switch IC that offers designers a high degree of flexibility and performance for a variety of demanding applications.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3829 $67.1487
7+ $18.3654 $128.5578
10+ $17.7915 $177.9150
14+ $17.2176 $241.0464
18+ $16.6437 $299.5866
24+ $14.9219 $358.1256
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess