EN
  • EN
  • DE

MC74AC245DWG

Part No MC74AC245DWG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR TRI-ST 8BIT 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74AC
Packaging Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 764932-MC74AC245DWG
Popularity Medium
Supply and Demand Status Limited
Family Name MC74AC245
Introduction Date April 09, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC74AC245DWG CAD Model

Description

Product Overview: MC74AC245DWG

The MC74AC245DWG is a high-performance, octal bidirectional transceiver designed by ON Semiconductor. This integrated circuit is part of the 74AC series and is built to facilitate the transfer of data between two buses of eight lines each. It is particularly well-suited for driving bus lines or buffer memory address registers due to its high current output capability and symmetrical input-output impedance. The device is capable of sinking or sourcing 24 mA, providing a robust interface with high drive capability.

Key Features

  • Octal Bidirectional Data Flow: The MC74AC245DWG allows for eight channels of bidirectional data flow, making it versatile for various digital communication applications.
  • High-Speed Operation: This transceiver operates at high speeds, ensuring swift data transfer between buses, which is essential for performance-critical applications.
  • Tri-State Outputs: The outputs can be put in a high-impedance state, allowing for multiple devices to be connected to the same data bus without interference.
  • Low Power Consumption: Designed with power efficiency in mind, the device helps to minimize power usage in electronic systems.
  • Non-Inverting Buffers: The device features non-inverting buffers, which maintain the integrity of the signal being transferred.
  • Wide Operating Temperature Range: The MC74AC245DWG is designed to operate within a broad temperature range, ensuring reliability across various environmental conditions.

Applications

The MC74AC245DWG is used in a variety of applications, including:

  • Bus Interface
  • Memory Buffering
  • Data Communication Systems
  • Microprocessor or Microcontroller Interfacing

Product Specifications

The device comes in a SOIC-20W package, which is a surface-mount, wide-body version of the small outline integrated circuit. This package type is ideal for PCBs where space is at a premium, yet reliability and sturdiness are required. The MC74AC245DWG operates over a voltage range of 2V to 6V, providing flexibility for different logic level requirements. It also features a built-in latch-up performance that meets 100 mA per JESD 78, Class II standards, ensuring robust operation under transient conditions.

With its combination of high-speed operation, low power consumption, and versatile interfacing capability, the MC74AC245DWG from ON Semiconductor is an excellent choice for designers seeking a reliable and efficient octal bidirectional transceiver for their digital communication needs.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5218 $60.0070
270+ $0.4282 $115.6140
420+ $0.4148 $174.2160
580+ $0.4014 $232.8120
745+ $0.3880 $289.0600
1,000+ $0.3479 $347.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess