ON Semiconductor MC74AC245DW Octal Bidirectional Transceiver
The ON Semiconductor MC74AC245DW is a high-performance, octal bidirectional transceiver designed to interface with 8-bit data buses in bidirectional transceiving operations. This integrated circuit is a crucial component for applications requiring efficient data transfer between two buses with the ability to control the direction of data flow dynamically.
Key Features
- Logic Type: CMOS
- Number of Channels: 8
- Data Rate: High-speed
- Directionality: Bidirectional
- Operating Voltage Range: 2V to 6V
- Package: SOIC-20 (Wide Body)
- Operating Temperature: -55°C to +125°C
The MC74AC245DW features eight non-inverting bidirectional buffers with 3-state outputs and is suitable for driving bus lines or buffer memory address registers. The device allows direct control over data flow via the Direction and Output Enable inputs, making it versatile for various digital communication scenarios.
Applications
With its robust design, the MC74AC245DW is ideal for a wide range of applications, including:
- Bus Interface or Buffer Memory Address Registers
- Data Communication Systems
- Signal Routing and Distribution
- Microprocessor or Microcontroller Interfacing
- Networking Equipment
Performance and Quality
The device is fabricated with ON Semiconductor's high-quality CMOS technology, ensuring reliable performance and minimal power consumption. The MC74AC245DW operates efficiently across a broad voltage range from 2V to 6V, making it compatible with various logic families. Its wide operating temperature range ensures stability and functionality under extreme conditions, making it suitable for industrial applications.
ON Semiconductor's commitment to excellence is reflected in the MC74AC245DW transceiver, delivering both performance and durability to meet the rigorous demands of modern electronic applications. Its SOIC-20 package allows for a compact footprint on PCBs, providing a space-saving solution without compromising functionality.
Whether you are designing a complex data system or simply need a reliable means of transferring data between two buses, the MC74AC245DW from ON Semiconductor is an excellent choice for ensuring seamless and efficient operation.