EN
  • EN
  • DE

MC74AC163DR2G

Part No MC74AC163DR2G
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER SYNC BINARY 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Synchronous
Timing Synchronous
Count Rate 140MHz
Trigger Type Positive Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 124606-MC74AC163DR2G
Ultra Librarian 3D Model Ultra Librarian MC74AC163DR2G CAD Model

Description

ON Semiconductor MC74AC163DR2G: A High-Performance Synchronous Binary Counter

Introducing the MC74AC163DR2G, a state-of-the-art synchronous binary counter designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is part of the high-speed CMOS logic family and offers a blend of speed, performance, and low-power consumption, making it an ideal choice for a wide range of counting applications in modern electronic systems.

Key Features

  • Synchronous Counting: The MC74AC163DR2G is a synchronous counter, meaning that its output transitions are triggered by the clock signal, ensuring precise and predictable timing for all counting operations.
  • 4-Bit Binary Counter: It is a 4-bit binary counter, capable of counting from 0 to 15, which makes it suitable for various applications that require a moderate counting range.
  • Look-Ahead Carry Output: This feature allows for high-speed counting by providing carry signals to cascaded counters, facilitating easy expansion of counting range without compromising speed.
  • Reset Function: The device includes a synchronous reset function that allows the counter to be quickly reset to zero on the application of the appropriate signal, enhancing the flexibility and control of the counting process.
  • Multiple Count Enable Inputs: With two count enable inputs, the counter offers enhanced control over the counting process, allowing for more complex counting arrangements and enabling or disabling the counter as needed.

Technical Specifications

  • Package: The MC74AC163DR2G comes in a SOIC-16 package, offering a compact footprint for space-constrained applications.
  • Operating Voltage Range: It operates over a wide voltage range of 2V to 6V, providing compatibility with various logic levels and ensuring reliable operation across different power supplies.
  • High-Speed Operation: Designed for high-speed operation, this counter can toggle at a frequency of up to 160 MHz at 5V, making it suitable for high-speed digital systems.
  • Industrial Temperature Range: The device can operate over an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.

The MC74AC163DR2G from ON Semiconductor is a robust and reliable choice for designers looking to implement efficient counting solutions in their digital systems. Whether it's for industrial control systems, consumer electronics, or communication devices, this synchronous binary counter's blend of speed, precision, and low-power operation makes it a versatile component for a multitude of applications.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8237 $53.5405
150+ $0.6758 $101.3700
230+ $0.6547 $150.5810
320+ $0.6336 $202.7520
410+ $0.6125 $251.1250
550+ $0.5491 $302.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,334 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess