EN
  • EN
  • DE
  • IT

MC74AC138DTR2

Part No MC74AC138DTR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 1-of-8 Decoder/Demultiplexer | IC DECODER/DEMUX 1:8 16-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74AC138
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1219123-MC74AC138DTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74AC138DTR2 CAD Model

Description

ON Semiconductor MC74AC138DTR2 Decoder/Demultiplexer

The MC74AC138DTR2 is a high-performance, integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is a 3-to-8 line decoder/demultiplexer that features advanced silicon-gate CMOS technology, which provides superior speed and electrical performance compared to traditional bipolar technology.

Featuring a wide operating voltage range of 2V to 6V, the MC74AC138DTR2 is suitable for a variety of applications across different voltage requirements. Its low power consumption and high noise immunity characteristic of CMOS technology make it an ideal choice for battery-operated and noise-sensitive electronic systems.

The decoder/demultiplexer has three binary select inputs (A0, A1, A2), an enable input (E), and eight mutually exclusive outputs (Y0 to Y7). When the enable input is high, all outputs are forced to a low state. When the enable input is low, the binary select inputs determine which single output will be high, thus directing the input signal to the selected output line. This makes the MC74AC138DTR2 perfect for implementing decoder functions in microprocessor-controlled systems where chip select signals are required.

The MC74AC138DTR2 comes in a TSSOP-16 package, which is a space-saving and weight-conscious packaging option, suitable for surface-mount technology (SMT) and providing excellent thermal performance. The device is also available in a range of other package options to suit different assembly and application requirements.

Applications for the MC74AC138DTR2 are diverse and include but are not limited to:

  • Memory chip select decoding
  • Data routing
  • Control signal generation
  • Function generator selection
  • Input/output expansion

ON Semiconductor's commitment to quality ensures that the MC74AC138DTR2 meets the stringent standards required for industrial, commercial, and consumer use. The device's robust design and manufacturing process make it a reliable component for your digital logic needs, providing a combination of versatility, efficiency, and performance.

You May Also Be Interested in

Nexperia USA Inc.
BUS DRIVER, CBT/FST/QS/5C/B SERI
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 2 X 1:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess