ON Semiconductor MC74AC10D Triple 3-Input NAND Gate
The MC74AC10D is a high-performance, triple 3-input NAND gate integrated circuit from ON Semiconductor, designed to deliver fast and efficient logic operations. This IC is part of the advanced high-speed CMOS (AC) family, which is known for its robust performance and low power consumption.
The device features three independent NAND gates, each with three inputs. It has been optimized for operation at 2V to 6V, making it suitable for a wide range of applications, from battery-operated devices to industrial systems. The MC74AC10D comes in a compact SOIC-14 (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.
Key specifications of the MC74AC10D include:
- Logic Type: NAND Gate
- Number of Circuits: 3
- Number of Inputs: 3 per gate
- Output Current: High: -24mA; Low: 24mA
- Voltage - Supply: 2V to 6V
- Operating Temperature: -55°C to 125°C
- Mounting Type: Surface Mount
- Package / Case: 14-SOIC (0.154", 3.90mm Width)
ON Semiconductor's MC74AC10D is characterized by its fast switching speeds and high noise immunity, features that are critical in modern digital systems. Its balanced propagation delays and output transition times ensure reliable and consistent performance across the entire range of operating conditions.
Applications for the MC74AC10D are diverse and include:
- Logic level translation
- Signal processing
- Function generation
- Complex logic circuitry
- Communication infrastructure
ON Semiconductor's commitment to quality ensures that the MC74AC10D meets stringent standards for reliability and performance. Whether you're designing consumer electronics, automotive systems, or industrial controls, the MC74AC10D offers a compact, efficient, and reliable solution for your NAND gate logic needs.
For more detailed information about the MC74AC10D, including electrical characteristics and recommended operating conditions, please refer to the official datasheet provided by ON Semiconductor.