EN
  • EN
  • DE

MC74AC04D

Part No MC74AC04D
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Hex Inverter | IC INVERTER 6CH 6-INP 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Inverter
Number of Inputs 6
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Maximum) 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.1V ~ 3.85V
Max Propagation Delay at V, Max CL 7ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74AC04
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1219101-MC74AC04D
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74AC04D CAD Model

Description

ON Semiconductor MC74AC04D Hex Inverter

The MC74AC04D is a high-performance, fast-switching hex inverter integrated circuit (IC) designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This device is part of the AC series, which is known for its advanced high-speed CMOS technology. It is specifically tailored to address the needs of high-speed logic systems, where signal integrity and operational speed are of paramount importance.

The MC74AC04D features six independent inverter gates in a single package, making it a versatile component for a wide variety of digital applications. Each inverter is designed to convert an input logic level into its opposite output logic level, effectively serving as a NOT gate. This functionality is crucial in digital circuits for signal buffering, wave shaping, and logic inversion tasks.

Constructed with a robust silicon gate CMOS process, the MC74AC04D offers a significant advantage in terms of speed and power consumption over its TTL counterparts. It boasts a propagation delay time that is typically only 8.5 ns at a 5V supply voltage, ensuring fast response times for critical applications. Additionally, the low power consumption feature of this IC makes it an ideal choice for battery-operated and power-sensitive devices.

The device is packaged in a standard 14-pin SOIC (Small Outline Integrated Circuit) format, marked with the code "MC74AC04D," which makes it compatible with surface mount technology (SMT) and suitable for high-density PCB designs. ON Semiconductor has designed this IC to operate over a broad voltage range of 2V to 6V, providing flexibility for various power supply requirements and ensuring compatibility with both 5V TTL and 3.3V CMOS logic levels.

To ensure reliability and performance, the MC74AC04D also features inputs and outputs that are overvoltage tolerant, and it can handle input diode protection to VCC and GND. This protects the device from static discharge and unexpected voltage transients, making it a robust choice for industrial environments and consumer electronics alike.

In summary, the ON Semiconductor MC74AC04D hex inverter is a high-speed, low-power IC that is ideal for a multitude of digital applications, offering designers a reliable and efficient solution for their logic inversion needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1889 $58.5590
750+ $0.1550 $116.2500
1,155+ $0.1502 $173.4810
1,590+ $0.1453 $231.0270
2,060+ $0.1404 $289.2240
2,755+ $0.1259 $346.8545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess