EN
  • EN
  • DE

MC54HC244AJ

Part No MC54HC244AJ
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS DRIVER, HC/UH SERIES / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 54HC244
Standard Package 9 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926169-MC54HC244AJ
Ultra Librarian 3D Model Ultra Librarian MC54HC244AJ CAD Model

Description

ON Semiconductor MC54HC244AJ Octal 3-State Non-Inverting Buffer/Line Driver

The MC54HC244AJ from ON Semiconductor is a high-performance integrated circuit designed to function as an octal 3-state non-inverting buffer/line driver. This versatile component is ideal for driving bus lines or buffering memory address registers due to its high noise immunity and low power consumption. Built using advanced silicon-gate CMOS technology, the MC54HC244AJ ensures reliable operation and compatibility with all CMOS, NMOS, and TTL logic levels.

This device features eight non-inverting buffers with 3-state outputs, which can be used independently. The 3-state outputs allow for connection to a common bus, which is beneficial in situations where multiple devices need to communicate over the same channel. When the output enable (OE) input is high, the outputs are in a high impedance state, which effectively disconnects the buffer from the bus, preventing any interference with other devices connected to the bus.

The MC54HC244AJ operates over a broad voltage range from 2V to 6V and offers symmetrical output impedance, which ensures that the device can deliver and sink current equally well, providing improved line driving capabilities. This makes it an excellent choice for interfacing with high-speed microprocessors or computer systems where fast and reliable signal transmission is critical.

ON Semiconductor's MC54HC244AJ is available in a 20-lead dual-in-line ceramic package (J suffix), which provides excellent thermal stability and resistance to harsh environmental conditions. The package is designed to meet the stringent requirements of the aerospace industry and other high-reliability applications where the integrity of electronic components is paramount.

In summary, the MC54HC244AJ octal buffer/line driver is a robust and versatile component that offers high-speed operation, low power consumption, and reliable performance in a wide range of applications. Its advanced features and durable construction make it an excellent choice for designers looking for a dependable solution for their digital communication or memory interfacing needs.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess