EN
  • EN
  • DE

SN74HC00DBR

Part No SN74HC00DBR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT POSITIVE-NAND GATES | IC GATE NAND 4CH 2-INP 14SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type NAND Gate
Number of Inputs 2
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay at V, Max CL 15ns at 6V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SSOP
Manufacturer Package 14-SSOP
Family Part Number 74HC00
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254445-SN74HC00DBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC00DBR CAD Model

Description

The SN74HC00DBR from Texas Instruments is a high-performance, quad 2-input NAND gate integrated circuit that belongs to the 74HC family. This family is well-known for its high-speed CMOS logic that operates at speeds comparable to the LSTTL family while maintaining the CMOS low power consumption. The SN74HC00DBR is designed for use in a wide range of digital applications, from basic logic gates to complex computing systems.

Key Features:

  • Logic Type: NAND Gate
  • Number of Circuits: Four 2-input gates
  • Output Current: High-level output current of -5.2 mA and low-level output current of 5.2 mA
  • Voltage - Supply: Operates at a wide range of supply voltages from 2V to 6V
  • Logic Level - Low: 0.5V at VCC = 4.5V
  • Logic Level - High: 1.5V at VCC = 4.5V
  • Maximum Operating Temperature: Ranges from -40°C to +85°C, making it suitable for industrial applications
  • Mounting Type: Surface Mount
  • Package / Case: SSOP-14, which is a small-outline package that saves space on printed circuit boards

Product Description:

The SN74HC00DBR is constructed with N- and P-channel enhancement mode transistors, and each gate performs the Boolean function Y = A • B or Y = A + B in positive logic. The device comes in a 14-pin SSOP (Shrink Small Outline Package) that is ideal for space-constrained applications. Its balanced propagation delays and transition times make it a great choice for interfacing with high-speed CMOS systems.

With its wide operating voltage range and low power consumption, this IC is versatile for both battery-powered and line-powered systems. The SN74HC00DBR is also characterized for operation from -40°C to +85°C, ensuring reliable performance in diverse environmental conditions.

Applications:

Due to its robust design, the SN74HC00DBR can be used in various applications, including:

  • Logic circuit design and implementation
  • Signal processing
  • Control systems
  • Data management
  • Power management
  • Communication systems

With its combination of speed, low power, and reliability, the SN74HC00DBR is a valuable component for engineers and designers in the electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2757 $51.0045
445+ $0.2262 $100.6590
685+ $0.2191 $150.0835
945+ $0.2121 $200.4345
1,220+ $0.2050 $250.1000
1,635+ $0.1838 $300.5130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess