The MC34074APG is a high-performance operational amplifier (op-amp) produced by ON Semiconductor, a leading supplier in the semiconductor industry. This versatile component is designed for a wide array of applications, ranging from consumer electronics to industrial control systems. The MC34074APG is well-suited for tasks that require signal amplification, filtering, and conditioning due to its robust feature set and reliable performance.
Key Features
- Single Supply Operation: Capable of operating from a single power supply, this op-amp offers flexibility in design with a voltage range of 3V to 44V, simplifying the power supply architecture of the circuit.
- Frequency Compensation: Integrated frequency compensation ensures stability and reduces the need for additional external components, making it easier to design with and implement.
- High Slew Rate: With a high slew rate of 13 V/μs, the MC34074APG can handle rapid changes in input signals, making it ideal for fast-operating circuits.
- Low Input Offset Voltage: This op-amp features a low input offset voltage, which minimizes error and improves accuracy in amplification and signal processing applications.
- Large Output Voltage Swing: The device can output voltages close to the power supply rails, maximizing the dynamic range in applications such as audio processing and analog computation.
- Extended Temperature Range: It operates over an extended temperature range from -40°C to +105°C, ensuring reliable performance in harsh environments.
Applications
The MC34074APG is suitable for a variety of applications, including:
- Audio amplifiers and mixers
- Active filters and signal conditioners
- Analog-to-digital and digital-to-analog converters
- Industrial control systems
- Instrumentation and sensor interfaces
Product Specifications
| Parameter |
Value |
| Number of Channels |
4 |
| Supply Voltage - Min |
3V |
| Supply Voltage - Max |
44V |
| Slew Rate |
13 V/μs |
| Operating Temperature |
-40°C to +105°C |
With its robust design and comprehensive features, the ON Semiconductor MC34074APG operational amplifier is a reliable choice for engineers and designers looking to enhance the performance of their electronic circuits.