EN
  • EN
  • DE

MC34051DR2G

Part No MC34051DR2G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 222864-MC34051DR2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC34051DR2G CAD Model

Description

ON Semiconductor MC34051DR2G Operational Amplifier

The ON Semiconductor MC34051DR2G is a high-performance operational amplifier designed to deliver superior accuracy and stability in a wide range of applications. This dual operational amplifier is characterized by its low input offset voltage, high gain bandwidth product, and a wide power supply range, making it an ideal choice for designers looking for a reliable and versatile component for their analog circuits.

Key Features

  • Low Input Offset Voltage: The MC34051DR2G boasts a low input offset voltage, which minimizes errors in precision applications and ensures high accuracy in signal amplification and processing.
  • High Slew Rate: With a high slew rate, this operational amplifier is capable of handling rapid changes in input signals, making it suitable for high-speed amplifiers, filters, and other applications requiring fast response times.
  • Wide Power Supply Range: The device can operate from a single or dual power supply, with a wide range from 3V to 44V, providing flexibility in various power environments and compatibility with both digital and analog power sources.
  • Large Gain Bandwidth Product: The high gain bandwidth product allows the amplifier to maintain its gain over a wide range of frequencies, which is beneficial for applications involving audio, instrumentation, and control systems.
  • Output Short-Circuit Protection: The MC34051DR2G includes output short-circuit protection, which helps to prevent damage to the amplifier and the subsequent circuitry in case of wiring errors or unexpected operating conditions.

Applications

The versatility of the MC34051DR2G makes it suitable for a diverse range of applications, such as:

  • Audio Processing Circuits
  • Analog Signal Conditioning
  • Active Filters and Oscillators
  • Instrumentation Amplifiers
  • Comparators and Voltage References
  • DC Gain Blocks

This operational amplifier is packaged in an SOIC-8 package, which is a small-outline integrated circuit package that is both space-saving and suitable for automated assembly processes. The MC34051DR2G is RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

With its robust feature set and ON Semiconductor's reputation for quality, the MC34051DR2G operational amplifier is a dependable choice for engineers and designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
EliteMT
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Coilcraft
Lowest to $1.5451
ESMT
Lowest to $2.9349
Atmel
Need more? Email Us
ESMT
Lowest to $1.0845

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess