EN
  • EN
  • DE

SC6027

Part No SC6027
Manufacturer Fairview Microwave
Catalog OEM Parts ( S )
Description Key Specifications, Polarity: Standard, Connector Series: BNC, Connector Gender: Male, Impedance: 75 Ohm, Body Style:...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091925-SC6027
Categories OEM Parts( S )
Manufacturer Fairview Microwave
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC6027 CAD Model

Description

The SC6027 is a coaxial RF adapter manufactured by Fairview Microwave. It is designed to provide a reliable and high-performance connection between different types of coaxial connectors. These adapters are critical components in RF and microwave systems, ensuring minimal signal loss and impedance mismatch.

Applications

  • Test and Measurement Equipment
  • Wireless Communication Systems
  • Satellite Communication Systems
  • Radar Systems
  • Cable Television (CATV) Systems

Features

  • Low Insertion Loss: Minimizes signal attenuation for efficient signal transmission.
  • Excellent VSWR: Provides a good impedance match to reduce signal reflections.
  • Durable Construction: Built to withstand repeated mating cycles and harsh environmental conditions.
  • Wide Frequency Range: Suitable for use in a wide range of RF and microwave frequencies.
  • Variety of Connector Types: Available in different connector configurations to meet specific application requirements.

Benefits

  • Improved Signal Integrity: Minimizes signal loss and reflections, resulting in cleaner signals.
  • Enhanced System Performance: Ensures optimal signal transmission, leading to improved overall system performance.
  • Increased Reliability: Durable construction guarantees reliable operation in demanding environments.
  • Versatile Application: Suitable for a wide range of RF and microwave applications.
  • Easy to Use: Simple to install and use, reducing installation time and costs.

The SC6027 coaxial RF adapter is a critical component in RF and microwave systems where signal integrity is paramount. Its combination of low insertion loss, excellent VSWR, and durable construction makes it an excellent choice for a variety of applications. Fairview Microwave is known for its high-quality RF components, ensuring reliable performance.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess