EN
  • EN
  • DE
  • IT

MC33340P

Part No MC33340P
Manufacturer ON Semiconductor
Catalog PMIC - Battery Chargers
Description IC CTRLR BATTERY FAST CHRG 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Battery Chemistry Multi-Chemistry
Programmable Features Timer
Fault Protection Over Temperature, Over Voltage
Maximum Supply Voltage 18V
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 8-PDIP
Win Source Part Number 142230-MC33340P
Ultra Librarian 3D Model Ultra Librarian MC33340P CAD Model

Description

Product Overview: MC33340P from ON Semiconductor

The MC33340P is a high-performance battery charger controller designed by ON Semiconductor, a leading supplier in the semiconductor industry. This integrated circuit (IC) is tailored for the efficient management of charging nickel-cadmium (NiCd) or nickel-metal hydride (NiMH) batteries. Its precision and reliability make it an ideal choice for a wide range of applications, including portable consumer electronics, power tools, and backup power systems.

Key Features

  • Voltage Regulation: The MC33340P is equipped with accurate voltage regulation systems, ensuring that the batteries are charged to their optimal levels without being overcharged, which can extend the life of the battery.
  • Charge Termination: This controller includes several mechanisms for charge termination, including negative delta V (-ΔV), maximum voltage, maximum temperature, and a programmable timer, safeguarding against overcharging and overheating, which can be detrimental to battery health.
  • Fast Charge Control: The IC supports fast charge control modes, reducing the time needed to charge the battery while maintaining safety and efficiency.
  • Top-Off Charging: After the main charging cycle, the MC33340P can initiate a top-off charge cycle, ensuring the battery reaches full capacity.
  • LED Status Indicators: The device includes LED driver outputs, which can be used to provide visual status indicators of the charging process to the user.

Applications

The versatile nature of the MC33340P makes it suitable for a variety of applications that require reliable and efficient battery charging solutions. It is commonly used in:

  • Portable consumer electronics like cameras, handheld games, and music players
  • Power tools that require quick and efficient charging cycles
  • Emergency lighting systems and backup power units

Technical Specifications

The MC33340P offers a wide input voltage range and operates within a specified temperature range, making it robust for various operating conditions. It is available in a DIP-8 package, which is convenient for prototyping as well as production runs.

Overall, the MC33340P battery charger controller from ON Semiconductor stands out for its precision, flexibility, and user-friendly features, making it an excellent component for any battery charging system.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6436 $65.7440
90+ $1.3490 $121.4100
135+ $1.3063 $176.3505
185+ $1.2647 $233.9695
240+ $1.2220 $293.2800
320+ $1.0961 $350.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess