Product Overview: MC33204DR2G by ON Semiconductor
The MC33204DR2G is a high-performance operational amplifier (op-amp) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is part of the MC33204 series of op-amps that are known for their low voltage operation and rail-to-rail output capabilities. The MC33204DR2G is optimized for low voltage, single-supply operation, making it an ideal choice for battery-powered applications and portable devices.
Key Features
- Low Voltage Operation: The device can operate at a supply voltage range from 2.7V to 5.5V, which is perfect for low power applications.
- Rail-to-Rail Output: It provides a rail-to-rail output swing which ensures maximum dynamic range, especially useful in low voltage operations.
- Low Input Offset Voltage: A low input offset voltage minimizes errors in signal processing, enhancing the accuracy of the application.
- Wide Bandwidth: With a bandwidth of 2.2 MHz, the MC33204DR2G is suitable for a variety of audio and data signal applications.
- Low Noise: The op-amp has a low noise density, making it an excellent choice for high-fidelity audio applications and precision instrumentation.
Applications
The MC33204DR2G is versatile and can be used in a wide range of applications including:
- Portable and battery-powered devices
- Audio processing
- Analog filters
- Data acquisition systems
- Sensor interfaces
- Medical instrumentation
Package and Quality
The MC33204DR2G comes in an 8-pin SOIC package, which is a compact form factor suitable for space-constrained applications. It is also available in the TSSOP package. ON Semiconductor ensures high-quality standards, and the device is RoHS compliant, adhering to environmental regulations.
Conclusion
ON Semiconductor's MC33204DR2G operational amplifier is a reliable and efficient solution for designers looking to enhance their electronic designs with a low-power, high-precision component. Its rail-to-rail output and low voltage operation make it a flexible choice for a multitude of applications, from consumer electronics to industrial control systems.