EN
  • EN
  • DE

MC33202PG

Part No MC33202PG
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Voltage, Rail-to-Rail Operational Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 1 V/μs
GBP - Gain Bandwidth Product 2.2MHz
Current - Input Bias 80nA
Voltage - Input Offset 8mV
Operating Supply Current 900μA
Output Current per Channel 80mA
Dual Supply Voltage (±) 1.8 V ~ 12 V, ±0.9 V ~ 6 V
Operating Temperature Range -40°C ~ 105°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1218288-MC33202PG
Manufacturer Homepage www.onsemi.com
Family Name MC33202
Introduction Date November 05, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33202PG CAD Model

Description

ON Semiconductor MC33202PG Operational Amplifier

The MC33202PG from ON Semiconductor is a high-performance operational amplifier (op-amp) designed for a wide array of applications that require precision and stability. This op-amp is part of ON Semiconductor's renowned portfolio of integrated circuits, which are known for their reliability and efficiency. The MC33202PG is a perfect solution for designers looking to enhance their system's signal conditioning, sensor interfacing, or active filtering capabilities.

This particular model is characterized by its low input offset voltage and low input bias current, which make it an excellent choice for applications that demand high accuracy. The MC33202PG operates at a supply voltage range from 2.5V to 5.5V, which allows for flexibility in both single and split supply operations. This feature is particularly beneficial for battery-powered devices and other low-voltage applications.

The MC33202PG is also known for its low power consumption, which is critical for portable and energy-sensitive designs. With a typical quiescent current of just 200 μA, the op-amp minimizes the power drain on systems, thereby extending the operational lifespan of battery-powered devices. Its rail-to-rail output swing ensures maximum dynamic range, which is particularly important in analog-to-digital conversion (ADC) applications or when driving loads to the full supply voltage.

Furthermore, the MC33202PG is designed with a high gain bandwidth product of 2.2 MHz and a slew rate of 2.3 V/μs, making it suitable for amplifying high-speed signals without significant distortion. Its excellent frequency response and low noise performance are essential for audio applications, precision filters, and data acquisition systems.

ON Semiconductor's MC33202PG comes in a DIP-8 package, making it easy to integrate into a wide range of circuit boards. Its pin configuration is industry-standard, which allows for drop-in replacements and upgrades to existing designs without significant board rework.

In summary, the MC33202PG operational amplifier is a versatile and reliable component that combines low power consumption with high precision and bandwidth. It is an ideal choice for designers seeking to improve the performance of their analog circuits in various applications, including consumer electronics, industrial control systems, and medical devices.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess