EN
  • EN
  • DE

MC33172VDR2G

Part No MC33172VDR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single Supply 3.0 V to 44 V, Low Power Operational Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 2.1 V/μs
GBP - Gain Bandwidth Product 1.8MHz
Current - Input Bias 20nA
Voltage - Input Offset 2mV
Operating Supply Current 220μA
Output Current per Channel 27mA
Dual Supply Voltage (±) 3 V ~ 44 V, ±1.5 V ~ 22 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1218257-MC33172VDR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name MC33172
Introduction Date January 15, 1997
ECCN EAR99
Country of Origin Czech Republic, Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MC33172VDR2G CAD Model

Description

ON Semiconductor MC33172VDR2G Overview

The MC33172VDR2G is a versatile and robust operational amplifier (op-amp) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This op-amp is part of the MC33172 series, known for its low power consumption and high performance. It is particularly suitable for a wide range of applications, including industrial, automotive, and consumer electronics where efficient power usage and stability are crucial.

Key Features

  • Low Power Consumption: The MC33172VDR2G is designed for applications that require efficient power management without compromising performance. Its low power requirement makes it ideal for battery-operated devices.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 3V to 44V, which allows for flexibility in various circuit designs and applications.
  • High Input Impedance: With a high input impedance, this op-amp minimizes the loading effect on the input source, ensuring accurate signal amplification.
  • Stable Operation: The device features phase compensation which ensures stable operation for closed-loop gains greater than 3.
  • Output Short Circuit Protection: The MC33172VDR2G comes with built-in short circuit protection, safeguarding the device against potential damage due to output short circuits.

Applications

The MC33172VDR2G is engineered to be versatile, making it suitable for a multitude of applications, including but not limited to:

  • Signal Conditioning
  • Data Acquisition Systems
  • Automotive Electronics
  • Power Supply Control
  • Audio Processing
  • Analog Filters
  • Industrial Control Systems

Package and Quality

The device is offered in an SOIC-8 package, which is compact and suitable for space-constrained applications. The MC33172VDR2G is designed to meet the stringent quality standards set by ON Semiconductor, ensuring reliability and performance consistency. It is also RoHS compliant, adhering to environmental regulations and promoting sustainability in electronic components.

With its combination of low power, wide voltage range, and operational stability, the MC33172VDR2G from ON Semiconductor is an excellent choice for designers looking to optimize their circuit designs for both performance and power efficiency.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7398 $51.7860
165+ $0.6071 $100.1715
260+ $0.5881 $152.9060
355+ $0.5691 $202.0305
455+ $0.5502 $250.3410
610+ $0.4932 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 973 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess