EN
  • EN
  • DE

MC3307DR

Part No MC3307DR
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer ON Semiconductor
Win Source Part Number 316957-MC3307DR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC3307DR CAD Model

Description

Introducing the MC3307DR from ON Semiconductor

The MC3307DR is a cutting-edge motor driver integrated circuit brought to you by ON Semiconductor, a leader in energy-efficient innovations. This high-performance product is designed to facilitate the control and drive of a variety of stepper motors in a wide range of applications. With its compact design and robust feature set, the MC3307DR is an ideal solution for designers looking to improve the efficiency and reliability of their motor control systems.

Key Features

  • Flexible Voltage Range: The MC3307DR operates over a broad voltage range, accommodating various motor specifications and ensuring compatibility with a diverse set of applications.
  • High Current Output: Capable of delivering high current output, this driver can effectively power motors for demanding tasks, making it suitable for industrial, automotive, and consumer applications.
  • Integrated Protection: ON Semiconductor understands the importance of reliability, which is why the MC3307DR comes with built-in thermal shutdown, overcurrent protection, and undervoltage lockout features to safeguard the IC and extend the life of the motor.
  • Energy Efficiency: With energy efficiency in mind, the MC3307DR is designed to minimize power loss during operation, contributing to the overall energy savings of the system it is integrated into.

Applications

The versatility of the MC3307DR makes it an excellent choice for a multitude of applications, including but not limited to:

  • Precision stepper motor control in 3D printers and CNC machines
  • Automated robotic systems in manufacturing and assembly lines
  • Automotive systems requiring precise motor control
  • Consumer electronics where compact and efficient motor control is essential

Why Choose the MC3307DR?

ON Semiconductor's MC3307DR stands out in the market for its integration of robust protection features, high current capability, and energy-efficient design. It is a testament to ON Semiconductor's commitment to providing high-quality, reliable components that meet the evolving needs of modern technology. Whether you're designing a sophisticated industrial system or a compact consumer device, the MC3307DR offers the performance and reliability you need to ensure your product operates at its best.

Choose the MC3307DR for your next project and experience the difference that ON Semiconductor's quality and expertise can make.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess