The MC33064SN-5T1G is a precision voltage supervisor designed and manufactured by ON Semiconductor, a trusted name in power management and signal conditioning components. This device is engineered to monitor the system voltage and protect sensitive electronic components from undesirable voltage conditions, ensuring reliable and stable operation.
Key Features
- Precision Voltage Sensing: The MC33064SN-5T1G offers accurate voltage threshold detection, which is critical for systems that require consistent voltage levels to function correctly.
- Low Power Consumption: Designed for energy efficiency, this voltage supervisor consumes minimal power, making it ideal for battery-operated devices.
- Reset Output: Upon detecting an undervoltage condition, the device provides a reset signal to the system, which can be used to initiate corrective action such as a system reboot or shutdown.
- Wide Operating Temperature Range: The device operates reliably over a broad temperature range, making it suitable for industrial and automotive applications.
- Compact Package: Available in a 5-Lead TSOP package, the MC33064SN-5T1G is designed for space-constrained applications.
Applications
The MC33064SN-5T1G is versatile and can be used in a variety of applications, including:
- Power supply monitoring
- System reset circuitry
- Battery-powered equipment
- Microprocessor/microcontroller reset management
- Automotive systems
- Industrial equipment
Technical Specifications
- Voltage Threshold: 4.55V (typical)
- Package Type: TSOP-5
- Operating Temperature: -40°C to +125°C
- Supply Voltage Range: Up to 36V
The MC33064SN-5T1G is a robust and reliable solution for voltage supervision needs. Its precision, low power consumption, and small form factor make it an excellent choice for designers looking to enhance the safety and performance of their electronic systems.