The MC33039DG is a high-performance closed-loop speed control system specifically designed for brushless DC motors, brought to you by the trusted and innovative ON Semiconductor. This advanced motor controller is an integral component for applications requiring precise speed regulation and high reliability.
Key Features
- Speed Control: The device is engineered to maintain a constant motor speed despite variations in load and supply voltage, ensuring smooth and consistent operation.
- Voltage Range: It operates efficiently over a wide range of voltages, making it versatile for various applications and system designs.
- Protection Mechanisms: Equipped with built-in protective features such as undervoltage lockout and thermal shutdown, the MC33039DG ensures safe operation under diverse conditions.
- High Frequency: Capable of handling high-frequency operations, this controller is suitable for high-performance motor applications.
- Compact SOIC-8 Package: The device comes in a small outline integrated circuit (SOIC-8) package, which is ideal for space-constrained applications.
Applications
The MC33039DG is widely used in a variety of applications, including:
- Computer and office equipment (e.g., printers, scanners)
- Home appliances (e.g., washing machines, air conditioners)
- Industrial equipment (e.g., automated machinery, robotics)
- Automotive components (e.g., electric pumps, fans)
Technical Specifications
The device boasts an impressive set of technical specifications:
- Supply Voltage: 10 V to 30 V
- Operating Temperature Range: -25°C to +85°C
- Package Type: SOIC-8
- Mounting Type: Surface Mount
As a product of ON Semiconductor, the MC33039DG represents a commitment to quality and performance, providing engineers and designers with a reliable solution for their motor control needs. Whether for new designs or upgrades to existing systems, the MC33039DG is a versatile and robust choice for efficient brushless DC motor control.