EN
  • EN
  • DE

LC75883E-E

Part No LC75883E-E
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description LCD DISPLAY DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 176694-LC75883E-E
Ultra Librarian 3D Model Ultra Librarian LC75883E-E CAD Model

Description

ON Semiconductor LC75883E-E LCD Controller

The LC75883E-E is a high-performance LCD controller and driver designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is tailored for driving dot matrix liquid crystal displays, offering a versatile solution for applications that require clear visual displays. The LC75883E-E is particularly suited for automotive, industrial, and consumer electronics where reliability and readability are paramount.

Featuring a highly flexible design, the LC75883E-E supports a wide range of LCD panel configurations. It can drive up to 240 display segments, making it an excellent choice for intricate displays with multiple characters and symbols. The controller provides a seamless interface for microcontrollers through its serial data input, simplifying the communication and reducing the number of required I/O pins.

The LC75883E-E operates with a low power supply voltage, contributing to the overall energy efficiency of the end product. This characteristic is especially beneficial for battery-operated devices where power conservation is critical. The controller also includes a built-in voltage multiplier and regulator circuit, which helps to maintain consistent performance even under varying power supply conditions.

ON Semiconductor has equipped the LC75883E-E with a range of features to enhance the user experience. It includes on-chip display data RAM, which allows for smooth and rapid updates to the display contents. The controller also supports multiple display modes, enabling designers to choose the optimal mode for their application, whether it's a static, duplex, or quadruplex drive method.

For ease of integration, the LC75883E-E is available in a compact surface-mount package, which is ideal for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, which is crucial for automotive and industrial environments.

In summary, the LC75883E-E from ON Semiconductor is a versatile and energy-efficient solution for driving complex LCD panels. Its robust feature set and flexible configuration options make it a top choice for developers looking to create sophisticated display interfaces with minimal power consumption.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.9709 $75.8836
8+ $15.5659 $124.5272
12+ $15.0797 $180.9564
16+ $14.5934 $233.4944
21+ $14.1072 $296.2512
28+ $12.6473 $354.1244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess