EN
  • EN
  • DE

MC14541BFELG

Part No MC14541BFELG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Programmable Timer | IC OSC PROG TIMER 3MHZ 14SOEIAJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Programmable Timer
Frequency 3MHz
Supply Voltage (V) 3V ~ 18V
Supply Current 15μA
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 14-SOIC
Supplier Device Package SOEIAJ-14
Mounting Style SMD
Family Part Number MC14541B
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1217896-MC14541BFELG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14541BFELG CAD Model

Description

ON Semiconductor MC14541BFELG Programmable Timer

The ON Semiconductor MC14541BFELG is a versatile and high-performance programmable timer integrated circuit designed for a broad range of applications. This CMOS device offers long timing cycles with low power consumption, making it an ideal solution for timing-related functions in various electronic systems.

Key Features

  • Wide Timing Range: The MC14541BFELG provides a timing range from microseconds to hours, enabling it to accommodate a diverse array of application requirements.
  • Low Power Consumption: As a CMOS device, it boasts a low power consumption profile, which is crucial for battery-operated and energy-sensitive applications.
  • Programmable: Users can program the timer with external resistors and capacitors to set the desired time intervals, offering flexibility and precision in timing configurations.
  • Oscillator Stability: The device includes an oscillator that is stable over both temperature and voltage variations, ensuring reliable performance.
  • High Noise Immunity: The MC14541BFELG features a high degree of noise immunity, which is essential for maintaining accuracy in electrically noisy environments.

Applications

The MC14541BFELG is suitable for a wide range of applications, including but not limited to:

  • Timing circuits in consumer electronics
  • Delay timers in industrial control systems
  • Watchdog timers in computer systems
  • Sequential timing in automation
  • Alarm systems and time-delay functions

Technical Specifications

The device operates within a voltage range of 3V to 18V, making it compatible with various logic levels and power supplies. It is available in a compact surface-mount package, ensuring ease of integration into space-constrained designs. The MC14541BFELG also features a static operation, meaning that it does not require external clocks or signals to maintain its state.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC14541BFELG is no exception. It is designed to meet stringent industry standards, ensuring a reliable performance in a wide range of environmental conditions. With its robust design and ON Semiconductor's support, the MC14541BFELG is an excellent choice for designers looking for a dependable and flexible timing solution.

You May Also Be Interested in

Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
Microchip Technology
MEMS OSC LOW JITTER 200MHZ LVDS / 200 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Need more? Email Us
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6989 $59.4065
205+ $0.5735 $117.5675
315+ $0.5556 $175.0140
430+ $0.5377 $231.2110
560+ $0.5198 $291.0880
745+ $0.4659 $347.0955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess