EN
  • EN
  • DE

MC14519BFR1

Part No MC14519BFR1
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description 4-BIT AND/OR SELECTOR / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC14519
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 883303-MC14519BFR1
Ultra Librarian 3D Model Ultra Librarian MC14519BFR1 CAD Model

Description

The ON Semiconductor MC14519BFR1 is a high-performance 4-bit register designed for use in a wide range of electronic applications. This versatile component is a part of the MC14500B Industrial Control Unit series, which is known for its reliability and efficiency in industrial control systems.

Key Features

  • 4-Bit Register: The device consists of a 4-bit storage register that allows for the storage and manipulation of binary data.
  • Serial/Parallel Input: It supports both serial and parallel input modes, enabling flexibility in interfacing with different types of digital circuits.
  • Tri-State Outputs: The MC14519BFR1 features tri-state outputs which provide the ability to connect multiple registers in parallel, allowing for bus-oriented systems.
  • High-Speed Operation: Designed for high-speed operation, it is suitable for applications requiring quick data processing and transfer.
  • Wide Operating Voltage: The register operates over a broad voltage range, accommodating various levels of power supplies and ensuring compatibility with other components in the system.

Applications

The MC14519BFR1 is ideal for use in a variety of applications including:

  • Industrial control systems
  • Data storage devices
  • Communication systems
  • Computing equipment
  • Instrumentation and test equipment

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC14519BFR1 is manufactured with the highest standards, ensuring robust performance and longevity in demanding industrial environments. Its design complies with the stringent requirements for industrial-grade components, making it a reliable choice for critical applications.

Environmental Considerations

The MC14519BFR1 is designed with environmental responsibility in mind. ON Semiconductor focuses on creating products that minimize power consumption and reduce the environmental impact. The device is compliant with various environmental regulations, ensuring that it is a suitable choice for eco-conscious enterprises looking to maintain sustainability in their operations.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess