EN
  • EN
  • DE

MC14516BDR2

Part No MC14516BDR2
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description Binary Up/Down Counter | IC COUNTER BINARY UP/DOWN 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 8MHz
Trigger Type Positive Edge
Supply Voltage (V) 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 4516
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1217821-MC14516BDR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14516BDR2 CAD Model

Description

ON Semiconductor MC14516BDR2: Binary Up/Down Counter

The MC14516BDR2 is a binary up/down counter integrated circuit produced by ON Semiconductor, a leader in energy-efficient innovations. This precision device is designed to provide versatile counting capabilities in a range of digital applications. The MC14516BDR2 is a critical component in digital electronics where precise counting, timing, and control are required.

Constructed with high-quality MOS technology, the MC14516BDR2 offers a direct replacement for the industry-standard MC4516, providing users with a reliable and efficient solution for their counting needs. It is capable of operating in two modes: binary up-counting and binary down-counting, which allows for flexible implementation in various digital systems.

The device features a synchronous counter design, ensuring that output changes occur simultaneously following an appropriate clock signal. This synchronous operation is critical for maintaining accuracy and consistency in digital circuits. With a wide operating voltage range of 3V to 18V, the MC14516BDR2 is versatile and can be integrated into systems with different power requirements.

Moreover, the MC14516BDR2 comes in a compact SOIC-16 package, making it suitable for space-constrained applications. The package is also surface-mountable, which facilitates easier assembly and integration into printed circuit boards (PCBs).

Key specifications of the MC14516BDR2 include:

  • Binary up/down counting capability
  • Synchronous operation for accurate timing
  • Wide operating voltage range (3V to 18V)
  • SOIC-16 package for space-saving design
  • Direct replacement for MC4516
  • High noise immunity characteristic of CMOS devices

Whether it's used in digital clocks, counters, frequency dividers, or other control applications, the MC14516BDR2 offers reliability and precision. ON Semiconductor's commitment to quality ensures that this binary up/down counter meets the stringent requirements of modern digital systems, providing designers with a dependable component that they can trust for their electronic projects.

For detailed information, including pin configurations, timing diagrams, and electrical characteristics, please refer to the official datasheet provided by ON Semiconductor. This will ensure proper usage and integration of the MC14516BDR2 into your digital applications.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2038 $50.9500
600+ $0.1673 $100.3800
930+ $0.1620 $150.6600
1,280+ $0.1568 $200.7040
1,650+ $0.1516 $250.1400
2,210+ $0.1359 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess