The MC14504BCP is a high-quality hex level shifter manufactured by ON Semiconductor, designed for interfacing TTL or NMOS logic levels to CMOS logic levels. This integrated circuit is a crucial component in systems where signal integrity across different voltage domains is paramount.
Key Features
- Logic Level Translation: Converts TTL or NMOS logic levels to CMOS logic levels, ensuring compatibility between different logic families.
- Versatility: Features six independent level shifting channels, providing flexibility for multiple conversions within a single package.
- Wide Voltage Range: Operates over a broad voltage range (3V to 18V Vcc), accommodating various application requirements.
- High Noise Immunity: Characterized for operation from -55°C to +125°C, with noise immunity consistent with standard CMOS integrated circuits.
- Low Power Consumption: CMOS technology ensures low power dissipation, making it suitable for power-sensitive applications.
Applications
The MC14504BCP is ideal for a variety of applications where logic level translation is needed, such as:
- Interfacing TTL or NMOS outputs to high-speed CMOS inputs.
- Upgrading existing TTL systems to CMOS technology.
- Use in systems that require mixed voltage operation.
- Signal bridging across different voltage domains within embedded systems.
Product Specifications
With its DIP-16 packaging, the MC14504BCP is easy to integrate into a wide range of electronic systems. Each of the six level shifting channels can independently interface TTL or NMOS inputs with CMOS outputs, while maintaining signal integrity and minimizing power consumption.
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC14504BCP is no exception. It is designed and tested to meet stringent industry standards, ensuring reliable performance in even the most demanding environments. This level shifter is a dependable choice for designers looking to bridge the gap between legacy logic levels and modern CMOS technology.