EN
  • EN
  • DE

MC14503BFELG

Part No MC14503BFELG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Hex Non-Inverting 3-State Buffer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 4000B
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 2, 4 (Hex)
Output Type Push-Pull
Current - Output High, Low 14.1mA, 25mA
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Package 16-SOEIAJ
Win Source Part Number 1217757-MC14503BFELG
Manufacturer Homepage www.onsemi.com
Family Name MC14503
Introduction Date April 04, 2000
ECCN EAR99
Country of Origin Czech Republic
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14503BFELG CAD Model

Description

Product Overview: MC14503BFELG

The MC14503BFELG is a high-quality CMOS Hex Non-Inverting Buffer/Converter designed and manufactured by ON Semiconductor, a trusted leader in the semiconductor industry. This product is specifically engineered to provide interface functions between two different logic types, such as CMOS to TTL or vice versa. It is a versatile component suited for various digital applications where logic signal conversion is required.

Key Features

  • Logic Type: Hex Non-Inverting Buffer/Converter
  • Voltage Range: Wide operating voltage range from 3V to 18V, making it compatible with various logic levels and systems.
  • Current - Output High, Low: 6.8mA, 6.8mA at 10V, ensuring reliable performance and compatibility with a wide range of devices.
  • Logic Level: CMOS to TTL or TTL to CMOS conversion capability.
  • Mounting Type: Surface Mount, providing ease of integration into various circuit designs.
  • Package / Case: SOIC-16, a compact and efficient packaging option for space-conscious applications.
  • Operating Temperature: -55°C to +125°C, ensuring stable operation across a wide range of environmental conditions.

Applications

The MC14503BFELG is ideal for use in a multitude of electronic applications where signal integrity and logic level translation are critical. Applications include, but are not limited to:

  • Data communication systems
  • Microprocessor interface
  • Signal gating
  • Input/output buffering
  • Memory address decoding

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC14503BFELG is produced with stringent quality control measures to ensure reliable performance and longevity. Customers can trust ON Semiconductor for components that meet the highest industry standards for both quality and reliability.

Note: For detailed specifications, technical data, and application guidelines, please refer to the official ON Semiconductor datasheet for the MC14503BFELG.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess