Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR XMEGA D4
Packaging Reel package
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Supply Voltage 1.6 V ~ 3.6 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 49-VFBGA
Manufacturer Package 49-VFBGA (5x5)
Win Source Part Number 769328-ATXMEGA32D4-CUR
Popularity Medium
Supply and Demand Status Balance
Family Name ATxmega32D4
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ATXMEGA32D4-CUR CAD Model

Description

The ATXMEGA32D4-CUR is a high-performance, low-power 8/16-bit microcontroller from Microchip Technology's innovative AVR® XMEGA® series. This microcontroller is designed for applications that require a high level of processing power and minimal energy consumption. It is an ideal choice for a wide range of industrial, consumer electronics, and automotive applications.

Key Features

  • Advanced RISC Architecture: The ATXMEGA32D4-CUR has 32KB of in-system self-programmable flash, 4KB of boot code section, and 4KB EEPROM. It also features 4KB SRAM, enhancing its performance for complex operations.
  • High Precision Analog: Equipped with a 12-bit analog-to-digital converter (ADC) with up to 16 channels and a 2-channel 12-bit digital-to-analog converter (DAC), this microcontroller can handle precise analog signal processing.
  • Real-Time Performance: A real-time counter, three flexible 16-bit timer/counters, and two 8-bit timer/counters ensure accurate event management and pulse measurement, making it suitable for time-sensitive tasks.
  • Robust Peripheral Set: It includes a full-speed USB interface, USART, SPI, and a two-wire Interface (TWI) for I2C communication, providing versatile connectivity options.
  • Power Efficiency: The picoPower® technology enables true low-power consumption, allowing for battery-powered and portable applications to run efficiently.
  • Programming and Debugging: With support for JTAG, PDI, and aBootloader, the device offers flexible programming and debugging capabilities.

Applications

The ATXMEGA32D4-CUR microcontroller is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Automotive control units
  • Home automation and security systems
  • Battery management systems
  • Portable instrumentation

With its exceptional mix of performance, power efficiency, and peripheral integration, the ATXMEGA32D4-CUR from Microchip Technology stands out as a robust microcontroller solution for designers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention