EN
  • EN
  • DE

MC14093BFEL

Part No MC14093BFEL
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14-SOEIAJ
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Schmitt Trigger
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8.8mA, 8.8mA
Logic Level - Low 0.9 V to 4 V
Logic Level - High 3.6 V to 10.8 V
Max Propagation Delay @ V, Max CL 80ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOEIAJ-14
Dimension 14-SOIC (0.209", 5.30mm Width)
Win Source Part Number 111804-MC14093BFEL
Ultra Librarian 3D Model Ultra Librarian MC14093BFEL CAD Model

Description

ON Semiconductor MC14093BFEL Quadruple 2-Input NAND Schmitt Trigger

The ON Semiconductor MC14093BFEL is a high-performance integrated circuit that belongs to the family of CMOS logic devices. This particular component is designed to offer a quadruple 2-input NAND Schmitt Trigger functionality, which is essential for a wide range of digital applications. The MC14093BFEL is a versatile device that can be used in various electronic circuits where noise immunity and higher input hysteresis are required.

Key Features

  • Logic Type: NAND Schmitt Trigger
  • Number of Circuits: 4 independent NAND gates
  • Inputs per Circuit: 2
  • Output Type: Standard
  • Voltage - Supply: 3V to 18V
  • Operating Temperature: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14
  • Lead Free Status / RoHS Status: Lead free / RoHS Compliant

Performance and Durability

The MC14093BFEL operates over a wide voltage range from 3V to 18V, which makes it suitable for battery-operated devices as well as for standard VCC operations. It is designed to withstand extreme temperature conditions ranging from -55°C to +125°C, ensuring reliability and stable performance in harsh environments.

Applications

Thanks to its robust design and Schmitt Trigger action, the MC14093BFEL is ideal for wave and pulse shapers, astable multivibrators, monostable multivibrators, and circuit applications that require slow input transitions. It is also commonly used in signal conditioning, debounce circuits for switches and relays, and in applications where noise immunity is critical.

Quality and Environmental Compliance

ON Semiconductor is committed to providing high-quality products that meet international environmental standards. The MC14093BFEL is lead-free and RoHS compliant, ensuring that it meets the requirements for environmental sustainability while maintaining the performance standards expected from ON Semiconductor products.

Whether you are designing a new system or upgrading an existing one, the ON Semiconductor MC14093BFEL offers the performance, durability, and reliability required for your digital logic needs.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.1032 $68.4128
9+ $14.0333 $126.2997
13+ $13.5944 $176.7272
18+ $13.1566 $236.8188
23+ $12.7177 $292.5071
31+ $11.4022 $353.4682
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess